Infineon Technologies AG MOSFET IPB055N03L G

Description
MOSFET N-Ch 30V 50A D2PAK-2 OptiMOS 3
Description
MOSFET N-Ch 30V 50A D2PAK-2 OptiMOS 3
Datasheet
Datasheet Summary
Powered by GS/AI

The IPB055N03L G is an N-channel MOSFET optimized for DC/DC converters and switch-mode power supplies, housed in a PG-TO263-3 (D2PAK) surface-mount package. It has a drain-source breakdown voltage of 30 V, a continuous drain current of 50 A, and a maximum on-state resistance of 5.5 mΩ at 10 V gate voltage. The device is avalanche rated with a single-pulse avalanche energy of 60 mJ and features a logic-level gate threshold. It is RoHS compliant, halogen-free per IEC 61249-2-21, and qualified per JEDEC standards. Thermal resistance from junction to case is 2.2 K/W, and the operating temperature range is -55 °C to 175 °C.

Datasheet Summary
Powered by GS/AI

The IPB055N03L G is an N-channel MOSFET optimized for DC/DC converters and switch-mode power supplies, housed in a PG-TO263-3 (D2PAK) surface-mount package. It has a drain-source breakdown voltage of 30 V, a continuous drain current of 50 A, and a maximum on-state resistance of 5.5 mΩ at 10 V gate voltage. The device is avalanche rated with a single-pulse avalanche energy of 60 mJ and features a logic-level gate threshold. It is RoHS compliant, halogen-free per IEC 61249-2-21, and qualified per JEDEC standards. Thermal resistance from junction to case is 2.2 K/W, and the operating temperature range is -55 °C to 175 °C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 50A D2PAK-2 OptiMOS 3

MOSFET N-Ch 30V 50A D2PAK-2 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB055N03L G
Product Name MOSFET
Unlock Full Specs
to access all available technical data