A new benchmark in efficiency and thermal performance
800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance, ease-of-use and price/performance ratio. It mainly focuses on flyback applications including adapter and charger, LED driver, audio SMPS, AUX and industrial power.
This new product family offers up to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature compared to its predecessor as well as to competitor parts tested in typical flyback applications. It also enables higher power density designs through lower switching losses and better DPAK R DS(on) products. Overall, it helps customers save BOM cost and reduce assembly effort.
Summary of Features
Best-in-class FOM R DS(on) * E oss; reduced Qg, C iss and C oss
Best-in-class DPAK R DS(on) of 280mΩ
Best-in-class V (GS)th of 3V and smallest V (GS)th variation of ± 0.5V
Integrated Zener diode ESD protection up to Class 2 (HBM)
Best-in-class quality and reliability
Fully optimized portfolio
Benefits
0.1% to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature as compared to CoolMOS™ C3
Enabling higher power density designs, BOM savings and lower assembly cost
Easy to drive and to design-in
Better production yield by reducing ESD related failures
Less production issues and reduced field returns
Easy to select right parts for fine tuning of designs
Potential Applications
Adapter
LED
Audio
Industrial SMPS
AUX power
Applications
48 V intermediate bus converter (IBC)
Automotive high-voltage battery management system (BMS)
Consumer electronics
LED lighting system designs
LED strips and signage
Designers who used this product also designed with
IPP034N08N5 | N-Channel Power MOSFET
IDH10G65C5 | CoolSiC™ Schottky Diodes
TLE94110ES | MOTIX™ multi half-bridge ICs for BDC motors
IPP037N08N3 G | N-Channel Power MOSFET
IPP034N08N5 | N-Channel Power MOSFET
IDH10G65C5 | CoolSiC™ Schottky Diodes
TLE94110ES | MOTIX™ multi half-bridge ICs for BDC motors
IPP037N08N3 G | N-Channel Power MOSFET
IPP034N08N5 | N-Channel Power MOSFET
IDH10G65C5 | CoolSiC™ Schottky Diodes
TLE94110ES | MOTIX™ multi half-bridge ICs for BDC motors
IPP037N08N3 G | N-Channel Power MOSFET
A new benchmark in efficiency and thermal performance
800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance, ease-of-use and price/performance ratio. It mainly focuses on flyback applications including adapter and charger, LED driver, audio SMPS, AUX and industrial power.
This new product family offers up to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature compared to its predecessor as well as to competitor parts tested in typical flyback applications. It also enables higher power density designs through lower switching losses and better DPAK R DS(on) products. Overall, it helps customers save BOM cost and reduce assembly effort.
Summary of Features
- Best-in-class FOM R DS(on) * E oss; reduced Qg, C iss and C oss
- Best-in-class DPAK R DS(on) of 280mΩ
- Best-in-class V (GS)th of 3V and smallest V (GS)th variation of ± 0.5V
- Integrated Zener diode ESD protection up to Class 2 (HBM)
- Best-in-class quality and reliability
- Fully optimized portfolio
Benefits
- 0.1% to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature as compared to CoolMOS™ C3
- Enabling higher power density designs, BOM savings and lower assembly cost
- Easy to drive and to design-in
- Better production yield by reducing ESD related failures
- Less production issues and reduced field returns
- Easy to select right parts for fine tuning of designs
Potential Applications
- Adapter
- LED
- Audio
- Industrial SMPS
- AUX power
Applications
- 48 V intermediate bus converter (IBC)
- Automotive high-voltage battery management system (BMS)
- Consumer electronics
- LED lighting system designs
- LED strips and signage
Designers who used this product also designed with
- IPP034N08N5 |
N-Channel Power MOSFET
- IDH10G65C5 |
CoolSiC™ Schottky Diodes
- TLE94110ES |
MOTIX™ multi half-bridge ICs for BDC motors
- IPP037N08N3 G |
N-Channel Power MOSFET
- IPP034N08N5 |
N-Channel Power MOSFET
- IDH10G65C5 |
CoolSiC™ Schottky Diodes
- TLE94110ES |
MOTIX™ multi half-bridge ICs for BDC motors
- IPP037N08N3 G |
N-Channel Power MOSFET
- IPP034N08N5 |
N-Channel Power MOSFET
- IDH10G65C5 |
CoolSiC™ Schottky Diodes
- TLE94110ES |
MOTIX™ multi half-bridge ICs for BDC motors
- IPP037N08N3 G |
N-Channel Power MOSFET