Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB009N03L G IPB009N03L G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 001844-IPB009N03L G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-7-3 Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 227nC @ 10V Max Input Capacitance: 25000pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 0.95 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 001844-IPB009N03L G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-7-3 Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 227nC @ 10V Max Input Capacitance: 25000pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 0.95 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB009N03L G - 001844-IPB009N03L G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB009N03L G
001844-IPB009N03L G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB009N03L G 001844-IPB009N03L G
Manufacturer: Infineon Technologies Win Source Part Number: 001844-IPB009N03L G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-7-3 Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 227nC @ 10V Max Input Capacitance: 25000pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 0.95 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 001844-IPB009N03L G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-7-3
Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 180A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 227nC @ 10V
Max Input Capacitance: 25000pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 0.95 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 180A MOSFET Transistor
285-IPB009N03L G
30V 180A MOSFET Transistor 285-IPB009N03L G
MOSFET N-CH 30V 180A TO263-7 Product overview: IPB009N03L G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 180A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB009N03L G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 180A TO263-7 Product overview: IPB009N03L G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 180A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB009N03L G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 180A D2PAK-6 OptiMOS 3

MOSFET N-Ch 30V 180A D2PAK-6 OptiMOS 3

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 001844-IPB009N03L G 285-IPB009N03L G IPB009N03L G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB009N03L G 30V 180A MOSFET Transistor MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
8 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
MOSFETs - 1697499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details