Infineon Technologies AG Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| 650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and... | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 115mOhm IPB65R115CFD7A in D²PAK 3-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared... | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 145 mOhm IPB65R145CFD7A in D2PAK 3-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product... | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 230mOhm IPB65R230CFD7A in D2PAK 3-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 50mOhm IPB65R050CFD7A in D2PAK 3-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 75 mOhm IPB65R075CFD7A in D2PAK 3-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product... | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 99mOhm IPB65R099CFD7A in D2PAK 3-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. | |
| Applications High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 190mOhm IPB65R190CFD7A in D2PAK 3-pin package is part... | |
| Combining a low RDS(on) with a wide safe operating area (SOA) OptiMOS™ Linear FET is a revolutionary approach to avoid the trade-off between on-state resistance (R DS(on)) and linear... | |
| CoolMOS™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies The 600V CoolMOS™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss... | |
| Infineon’s 600V CoolMOS™ CFD7 Superjunction MOSFET IPB60R040CFD7 in D2PAK package is ideally suited for resonant topologies in high power SMPS, such as server, telecom and EV charging stations,... | |
| Infineon’s 600V CoolMOS™ CFD7 Superjunction MOSFET IPB60R070CFD7 in D2PAK package is ideally suited for resonant topologies in high power SMPS, such as server, telecom and EV charging stations,... | |
| Infineon’s 600V CoolMOS™ CFD7 Superjunction MOSFET IPB60R105CFD7 in D2PAK package is ideally suited for resonant topologies in high power SMPS, such as server, telecom and EV charging stations,... | |
| Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over... | |
| Infineon's 200 V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48 V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor... | |
| Infineon's 250V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives. Summary... | |
| Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering... | |
| IPB085N15NM6 leverages OptiMOS™ 6 150 V unparalleled performance and robustness for a suitable alternative to legacy StrongIRFET™ and OptiMOS™ 3 150 V products. OptiMOS™ 6 150 V technology was designed... | |
| Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the... | |
| Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need... | |
| OptiMOS™ 6 power MOSFET 200 V normal level in D²PAK 3-pin package IPB095N20NM6 leverages the advanced cell design of the OptiMOS™ 6 200 V technology to provide suitable alternative to... | |
| OptiMOS™ 6 power MOSFET 200 V normal level in D²PAK 3-pin package IPB339N20NM6 OptiMOS™ 6 200 V is setting the new technology standard. It addresses the need for high power... | |
| OptiMOS™ 6 power MOSFET normal level 120 V in D²PAK 3-pin package This is a normal level 120 V MOSFET in D²PAK 3-pin packaging with 13.3 mOhm on-resistance. IPB133N12NM6 is... | |
| OptiMOS™ 60 V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these... | |
| OptiMOS™ Fast Diode (FD) 200V, 250V and 300V is optimized for body diode hard commutation. These devices are the perfect choice for hard switching applications such as telecom, industrial power... | |
| OptiMOS™ P-Channel MOSFET 100V in D²PAK OptiMOS™ P-Channel MOSFETs 100V in D²PAK package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main... | |
| OptiMOS™ P-Channel MOSFET 100V in D²PAK OptiMOS™P-Channel MOSFETs 100V in D²PAK package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage... | |
| P-Channel MOSFETs in logic level, reducing design complexity in medium and low power applications OptiMOS™ P-Channel MOSFETs 100V in D²PAK package represents the new technology targeted for battery management, load... | |
| Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2... | |
| Summary of Features AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Benefits No charge pump required for high side drive. | |
| Summary of Features N-channel - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Ultra low RDSon Ultra... | |
| Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits world's lowest RDS at... | |
| Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) Ultra low Rds(on) 100% Avalanche tested Benefits world's... | |
| Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) Ultra low Rds(on) 100% Avalanche tested Simulation/SPICE-Mod el... | |
| Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) 100% Avalanche tested Benefits highest current... | |
| Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Ultra low Rds(on) 100% Avalanche tested Green product (RoHS compliant)... | |
| Summary of Features N-channel Logic Level - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) 100% Avalanche teste Simulation/SPICE-Mod el Applications... | |
| Summary of Features N-channel Logic Level - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (lead free) Ultra low Rds(on) 100%... | |
| Summary of Features Worldwide best RDS(on) in TO-220 package Ultra low gate charge Extreme dv/dt rated High peak current capability Automotive AEC Q101 qualified Green package (RoHS compliant) Potential... | |
| The 150 V OptiMOS™ achieves a reduction in RDS(on) of 40% and of 45% in figure of merit (FOM) compared to the next best competitor. This drastic improvement opens... | |
| The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPB65R041CFD7 in a D... | |
| The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPB65R090CFD7 in a D... | |
| The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPB65R110CFD7 in a D... | |
| The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPB65R155CFD7 in a D... |
| << Prev | Next >> |