Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPAW60R190CE IPAW60R190CE

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186004-IPAW60R190CE Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186004-IPAW60R190CE Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPAW60R190CE - 1186004-IPAW60R190CE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPAW60R190CE
1186004-IPAW60R190CE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPAW60R190CE 1186004-IPAW60R190CE
Manufacturer: Infineon Technologies Win Source Part Number: 1186004-IPAW60R190CE Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186004-IPAW60R190CE
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
600V MOSFET Transistor
285-IPAW60R190CE
600V MOSFET Transistor 285-IPAW60R190CE
600V CoolMOSª CE Power Transistor Product overview: IPAW60R190CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPAW60R190CE can be used for catalog matching and distributor lookup.

600V CoolMOSª CE Power Transistor Product overview: IPAW60R190CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPAW60R190CE can be used for catalog matching and distributor lookup.

Supplier's Site
Transistors - IPAW60R190CE - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPAW60R190CE
Transistors IPAW60R190CE
TO-220 MOSFETs ROHS

TO-220 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 1186004-IPAW60R190CE 285-IPAW60R190CE IPAW60R190CE
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPAW60R190CE 600V MOSFET Transistor Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details