Infineon Technologies AG MOSFETs IPB065N15N3G

Description
MOSFET N-Ch 150V 130A OptiMOS TO263
Request a Quote
Description
MOSFET N-Ch 150V 130A OptiMOS TO263
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 9064283 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064283
MOSFETs 9064283
MOSFET N-Ch 150V 130A OptiMOS TO263

MOSFET N-Ch 150V 130A OptiMOS TO263

Supplier's Site
MOSFETs - 9064283P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064283P
MOSFETs 9064283P
MOSFET N-Ch 150V 130A OptiMOS TO263

MOSFET N-Ch 150V 130A OptiMOS TO263

Supplier's Site
MOSFETs - 1787444 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1787444
MOSFETs 1787444
MOSFET N-Ch 150V 130A OptiMOS TO263

MOSFET N-Ch 150V 130A OptiMOS TO263

Supplier's Site
Electronic Surplus - IPB065N15N3G - 724007-IPB065N15N3G - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPB065N15N3G
724007-IPB065N15N3G
Electronic Surplus - IPB065N15N3G 724007-IPB065N15N3G
Manufacturer: Infineon Technologies Win Source Part Number: 724007-IPB065N15N3G Manufacturer Homepage: www.infineon.com Reference case: TO-263-7 Reference Date Code: 13+ Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 724007-IPB065N15N3G
Manufacturer Homepage: www.infineon.com
Reference case: TO-263-7
Reference Date Code: 13+
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 9064283 9064283P 724007-IPB065N15N3G
Product Name MOSFETs MOSFETs Electronic Surplus - IPB065N15N3G
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
60V 300MA SOT23 MOSFET Transistor - 278-2N7002H6327XTSA2 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
7 suppliers