IPB010N06N is an N-channel MOSFET optimized for synchronous rectification, packaged in a PG-TO263-7 case with a drain-source breakdown voltage of 60 V and a maximum continuous drain current of 180 A. It has a drain-source on-state resistance of up to 1.05 mΩ at 25 °C and 10 V gate-source voltage. The device is qualified according to JEDEC standards, RoHS compliant, halogen-free per IEC 61249-2-21, and rated for operation from -55 °C to 175 °C with a thermal resistance junction-to-case of 0.3 to 0.5 K/W.
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
MOSFETs N-Ch 60V 180A D2PAK-6 Product overview: IPB010N06N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB010N06N can be used for catalog matching and distributor lookup.
MOSFET N-Channel 60V 180A OptiMOS TO263
MOSFET N-Channel 60V 180A OptiMOS TO263
MOSFET N-Channel 60V 180A OptiMOS TO263
Manufacturer: Infineon Technologies
Win Source Part Number: 1186006-IPB010N06N
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Alternative Energy, Motor Drive & Control, Industrial
60V 180A 300W 1mΩ@10V,100A 3.3V@280uA 1 N-Channel TO-263-7 MOSFETs ROHS
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | IPB010N06N | 2088-IPB010N06N | 9064353 | 9064353P | 1186006-IPB010N06N | IPB010N06N | IPB010N06N |
| Product Name | N-Channel Power MOSFET | 60V 180A MOSFET Transistor | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB010N06N | MOSFET | Transistors |
| Polarity | N-Channel; N | N-Channel | N-Channel | N-Channel | |||
| Transistor Technology / Material | Si/SiC | ||||||
| rDS(on) | 1.00E-3 ohms | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | ||||||
| Package Type | TO-263; PG-TO263-7 | Reel | TO-263; D2pak (to-263) | TO-263; TO-263 | SOT3 |