Infineon Technologies AG Single FETs, MOSFETs IPA60R180P7XKSA1

Description
N-Channel 650V 18A (Tc) 26W (Tc) Through Hole PG-TO220 Full Pack
Request a Quote Datasheet
Description
N-Channel 650V 18A (Tc) 26W (Tc) Through Hole PG-TO220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPA60R180P7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPA60R180P7XKSA1-ND
Single FETs, MOSFETs 448-IPA60R180P7XKSA1-ND
N-Channel 650V 18A (Tc) 26W (Tc) Through Hole PG-TO220 Full Pack

N-Channel 650V 18A (Tc) 26W (Tc) Through Hole PG-TO220 Full Pack

Buy Now Datasheet
Singapore, Singapore
N-Channel 650V 18A TO220 MOSFET Transistor
278-IPA60R180P7XKSA1
N-Channel 650V 18A TO220 MOSFET Transistor 278-IPA60R180P7XKSA1
MOSFET N-CHANNEL 650V 18A TO220 Product overview: IPA60R180P7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 18A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 18A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R180P7XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 650V 18A TO220 Product overview: IPA60R180P7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 18A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 18A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R180P7XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2420983 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2420983
MOSFETs 2420983
Infineon IPA60R180P7XKSA1 MOSFET

Infineon IPA60R180P7XKSA1 MOSFET

Supplier's Site
MOSFETs - 2420984 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2420984
MOSFETs 2420984
Infineon IPA60R180P7XKSA1 MOSFET

Infineon IPA60R180P7XKSA1 MOSFET

Supplier's Site
MOSFETs - 2420984P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2420984P
MOSFETs 2420984P
Infineon IPA60R180P7XKSA1 MOSFET

Infineon IPA60R180P7XKSA1 MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1202268-IPA60R180P7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1202268-IPA60R180P7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1202268-IPA60R180P7XKSA1
Win Source Part Number: 1202268-IPA60R180P7X KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Rds On (Max) @ Id, Vgs: 180mOhm @ 5.6A, 10V Vgs(th) (Max) @ Id: 4V @ 280µA Power Dissipation (Max): 26W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220 Full Pack Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1081 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPA60R180P7; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001606042 Base Product Number: IPA60R Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1202268-IPA60R180P7XKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ P7
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 18A (Tc)
Rds On (Max) @ Id, Vgs: 180mOhm @ 5.6A, 10V
Vgs(th) (Max) @ Id: 4V @ 280µA
Power Dissipation (Max): 26W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: PG-TO220 Full Pack
Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1081 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPA60R180P7;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001606042
Base Product Number: IPA60R
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N-Ch, 600V, 18A, To-220Fp; Transistor Polarity Infineon - 34AC1648 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 18A, To-220Fp; Transistor Polarity Infineon
34AC1648
Mosfet, N-Ch, 600V, 18A, To-220Fp; Transistor Polarity Infineon 34AC1648
MOSFET, N-CH, 600V, 18A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.145ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 18A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.145ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET

MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA60R180P7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA60R180P7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA60R180P7XKSA1
MOSFET N-CHANNEL 650V 18A TO220

MOSFET N-CHANNEL 650V 18A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-IPA60R180P7XKSA1-ND 278-IPA60R180P7XKSA1 2420983 1202268-IPA60R180P7XKSA1 34AC1648 IPA60R180P7XKSA1 IPA60R180P7XKSA1
Product Name Single FETs, MOSFETs N-Channel 650V 18A TO220 MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 600V, 18A, To-220Fp; Transistor Polarity Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; TO-220 SOT3 TO-3; TO-220 TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
PD 26 milliwatts 26000 milliwatts
Unlock Full Specs
to access all available technical data