Infineon Technologies AG 700V 6A MOSFET Transistor IPA65R660CFD

Description
MOSFETs N-Ch 700V 6A TO220FP CoolMOS CFD2 Product overview: IPA65R660CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA65R660CFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 700V 6A TO220FP CoolMOS CFD2 Product overview: IPA65R660CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA65R660CFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 6A MOSFET Transistor
2088-IPA65R660CFD
700V 6A MOSFET Transistor 2088-IPA65R660CFD
MOSFETs N-Ch 700V 6A TO220FP CoolMOS CFD2 Product overview: IPA65R660CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA65R660CFD can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 700V 6A TO220FP CoolMOS CFD2 Product overview: IPA65R660CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA65R660CFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R660CFD - 068959-IPA65R660CFD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R660CFD
068959-IPA65R660CFD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R660CFD 068959-IPA65R660CFD
Manufacturer: Infineon Technologies Win Source Part Number: 068959-IPA65R660CFD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 27.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 4.5V @ 200μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 615pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 660 mOhm @ 2.1A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 068959-IPA65R660CFD
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 27.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 200μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 615pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 660 mOhm @ 2.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistors - IPA65R660CFD - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPA65R660CFD
Transistors IPA65R660CFD
650V 6A 594mΩ@10V,2.1A 62.5W 4V@200uA 1 N-Channel TO-220 MOSFETs ROHS

650V 6A 594mΩ@10V,2.1A 62.5W 4V@200uA 1 N-Channel TO-220 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 700V 6A TO220FP CoolMOS CFD2

MOSFET N-Ch 700V 6A TO220FP CoolMOS CFD2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPA65R660CFD 068959-IPA65R660CFD IPA65R660CFD IPA65R660CFD
Product Name 700V 6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R660CFD Transistors MOSFET
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 27.8 milliwatts 27800 milliwatts
Package Type Tube TO-220; SOT3; PG-TO220 Full Pack
Unlock Full Specs
to access all available technical data