Infineon Technologies AG Single FETs, MOSFETs IPA60R190C6XKSA1

Description
N-Channel 600V 20.2A (Tc) 34W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet
Description
N-Channel 600V 20.2A (Tc) 34W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPA60R190C6XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA60R190C6XKSA1-ND
Single FETs, MOSFETs IPA60R190C6XKSA1-ND
N-Channel 600V 20.2A (Tc) 34W (Tc) Through Hole PG-TO220-FP

N-Channel 600V 20.2A (Tc) 34W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
Mosfet, N Ch, 650V, 59A, To-220Fp; Channel Type Infineon - 30T1823 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 650V, 59A, To-220Fp; Channel Type Infineon
30T1823
Mosfet, N Ch, 650V, 59A, To-220Fp; Channel Type Infineon 30T1823
MOSFET, N CH, 650V, 59A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:59A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 650V, 59A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:59A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
MOSFET N-Ch 600V 20.2A TO220FP-3 CoolMOS C6

MOSFET N-Ch 600V 20.2A TO220FP-3 CoolMOS C6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA60R190C6XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA60R190C6XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA60R190C6XKSA1
MOSFET N-CH 600V 20.2A TO220-FP

MOSFET N-CH 600V 20.2A TO220-FP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPA60R190C6XKSA1-ND 30T1823 IPA60R190C6XKSA1 IPA60R190C6XKSA1
Product Name Single FETs, MOSFETs Mosfet, N Ch, 650V, 59A, To-220Fp; Channel Type Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products