MOSFET N-CH 600V 9A TO220-FP Product overview: IPA60R385CPXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R385CPXKSA1
IPA60R385 - 600V CoolMOS N-Channel Power MOSFET
Win Source Part Number: 996022-IPA60R385CPXK
Category: Discrete Semiconductor Products>Transistors
Series: CoolMOS™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Rds On (Max) @ Id, Vgs: 385mOhm @ 5.2A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 340µA
Power Dissipation (Max): 31W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: PG-TO220-3-31
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 790 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000089316,IPA60R38
Base Product Number: IPA60R385
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 600V 9A (Tc) 31W (Tc) Through Hole PG-TO220-3-31
MOSFET N-CH 600V 9A TO220-FP
MOSFET, N CHANNEL, 650V, 9A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IPA60R385CPXKSA1 | IPA60R385CPXKSA1 | 996022-IPA60R385CPXKSA1 | IPA60R385CPXKSA1-ND | IPA60R385CPXKSA1 | 33P7119 |
| Product Name | 600V 9A TO220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N Channel, 650V, 9A, To-220; Channel Type Infineon | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 600 volts | |||||
| PD | 31000 milliwatts | 31000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |