OptiMOS™ 5 150V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The products offer a breakthrough reduction in R DS(on) (up to 25% compared to the next best alternative in SuperSO8) and Q rr without compromising FOM gd and FOM OSS, effectively reducing design effort whilst optimizing system efficiency. Furthermore, the ultra-low reverse recovery charge (Q rr = 26 nC in SuperSO8) increases commutation ruggedness.
Summary of Features
Lower R DS(on) without compromising FOM gd and FOM oss
Lower output charge
Ultra-low reverse recovery charge
Increased commutation ruggedness
Higher switching frequency possible
Benefits
Reduced paralleling
Size reduction enabled with SuperSO8 best-in-class
Higher power density designs
More rugged products
System cost reduction
Improved EMI behavior
Potential Applications
Low voltage drives
Telecom
Solar
Applications
DIN rail power supplies
Light electric vehicles (LEV)
Designers who used this product also designed with
IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BSC039N06NS | N-Channel Power MOSFET
BSC016N06NS | N-Channel Power MOSFET
IPD30N12S3L-31 | Automotive MOSFET
IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BSC039N06NS | N-Channel Power MOSFET
BSC016N06NS | N-Channel Power MOSFET
IPD30N12S3L-31 | Automotive MOSFET
IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BSC039N06NS | N-Channel Power MOSFET
BSC016N06NS | N-Channel Power MOSFET
IPD30N12S3L-31 | Automotive MOSFET
OptiMOS™ 5 150V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The products offer a breakthrough reduction in R DS(on) (up to 25% compared to the next best alternative in SuperSO8) and Q rr without compromising FOM gd and FOM OSS, effectively reducing design effort whilst optimizing system efficiency. Furthermore, the ultra-low reverse recovery charge (Q rr = 26 nC in SuperSO8) increases commutation ruggedness.
Summary of Features
- Lower R DS(on) without compromising FOM gd and FOM oss
- Lower output charge
- Ultra-low reverse recovery charge
- Increased commutation ruggedness
- Higher switching frequency possible
Benefits
- Reduced paralleling
- Size reduction enabled with SuperSO8 best-in-class
- Higher power density designs
- More rugged products
- System cost reduction
- Improved EMI behavior
Potential Applications
- Low voltage drives
- Telecom
- Solar
Applications
- DIN rail power supplies
- Light electric vehicles (LEV)
Designers who used this product also designed with
- IPT60R028G7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BSC039N06NS |
N-Channel Power MOSFET
- BSC016N06NS |
N-Channel Power MOSFET
- IPD30N12S3L-31 |
Automotive MOSFET
- IPT60R028G7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BSC039N06NS |
N-Channel Power MOSFET
- BSC016N06NS |
N-Channel Power MOSFET
- IPD30N12S3L-31 |
Automotive MOSFET
- IPT60R028G7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BSC039N06NS |
N-Channel Power MOSFET
- BSC016N06NS |
N-Channel Power MOSFET
- IPD30N12S3L-31 |
Automotive MOSFET