OptiMOS™ 5 100V power MOSFET in D2PAK package with 22% lower RDS(on) for telecom and server power supply applications
OptiMOS™ 5 100V power MOSFET IPB027N10N5 from Infineon is especially designed for synchronous rectification in telecom blocks including Or-ing, hotswap and battery protection as well as for server power supply applications. The device has a lower RDS(on) of 22% compared to similar devices , one of the biggest contributors to this industry leading FOM is the low on-state resistance providing the highest level of power density and efficiency.
Applications
24 V EPS with active steering for commercial vehicles
Cordless power tools and outdoor power equipment
DIN rail power supplies
Light electric vehicles (LEV)
Summary of Features
Optimized for synchronous rectification
Ideal for high switching frequency
Output capacitance reduction of up to 44%
RDS(on) reduction of up to 43% from previous generation
Benefits
Highest system efficiency
Reduced switching and conduction losses
Less paralleling required
Increased power density
Low voltage overshoot
Potential Applications
Telecom
Server
Solar
Low voltage drives
Light electric vehicles
Adapter
Designers who used this product also designed with
2EDL05N06PF | Gate driver ICs
IRFS7434-7P | N-Channel Power MOSFET
2EDL05N06PF | Gate driver ICs
IRFS7434-7P | N-Channel Power MOSFET
2EDL05N06PF | Gate driver ICs
IRFS7434-7P | N-Channel Power MOSFET
OptiMOS™ 5 100V power MOSFET in D2PAK package with 22% lower RDS(on) for telecom and server power supply applications
OptiMOS™ 5 100V power MOSFET IPB027N10N5 from Infineon is especially designed for synchronous rectification in telecom blocks including Or-ing, hotswap and battery protection as well as for server power supply applications. The device has a lower RDS(on) of 22% compared to similar devices , one of the biggest contributors to this industry leading FOM is the low on-state resistance providing the highest level of power density and efficiency.
Applications
- 24 V EPS with active steering for commercial vehicles
- Cordless power tools and outdoor power equipment
- DIN rail power supplies
- Light electric vehicles (LEV)
Summary of Features
- Optimized for synchronous rectification
- Ideal for high switching frequency
- Output capacitance reduction of up to 44%
- RDS(on) reduction of up to 43% from previous generation
Benefits
- Highest system efficiency
- Reduced switching and conduction losses
- Less paralleling required
- Increased power density
- Low voltage overshoot
Potential Applications
- Telecom
- Server
- Solar
- Low voltage drives
- Light electric vehicles
- Adapter
Designers who used this product also designed with
- 2EDL05N06PF |
Gate driver ICs
- IRFS7434-7P |
N-Channel Power MOSFET
- 2EDL05N06PF |
Gate driver ICs
- IRFS7434-7P |
N-Channel Power MOSFET
- 2EDL05N06PF |
Gate driver ICs
- IRFS7434-7P |
N-Channel Power MOSFET