OptiMOS™ 60 V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger.
In addition these devices can be used for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter.
Summary of Features
Excellent gate charge x RDS(on) product (FOM)
Very low on-resistance RDS(on)
Ideal for fast switching applications
RoHS compliant - halogen free
MSL1 rated
Benefits
Highest system efficiency
Less paralleling required
Increased power density
System cost reduction
Very low voltage overshoot
Potential Applications
Synchronous rectification
Solar micro inverter
Isolated DC-DC converters
Motor control for 12-48 V systems
Or-ing switches
Applications
Cordless power tools and outdoor power equipment
Light electric vehicles (LEV)
Designers who used this product also designed with
XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
IR2110S | Gate driver ICs
XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
IR2110S | Gate driver ICs
XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
IR2110S | Gate driver ICs
OptiMOS™ 60 V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger.
In addition these devices can be used for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter.
Summary of Features
- Excellent gate charge x RDS(on) product (FOM)
- Very low on-resistance RDS(on)
- Ideal for fast switching applications
- RoHS compliant - halogen free
- MSL1 rated
Benefits
- Highest system efficiency
- Less paralleling required
- Increased power density
- System cost reduction
- Very low voltage overshoot
Potential Applications
- Synchronous rectification
- Solar micro inverter
- Isolated DC-DC converters
- Motor control for 12-48 V systems
- Or-ing switches
Applications
- Cordless power tools and outdoor power equipment
- Light electric vehicles (LEV)
Designers who used this product also designed with
- XMC1403-Q048X0128 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- IR2110S |
Gate driver ICs
- XMC1403-Q048X0128 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- IR2110S |
Gate driver ICs
- XMC1403-Q048X0128 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- IR2110S |
Gate driver ICs