Infineon Technologies AG MOSFET IPB049NE7N3 G

Description
MOSFET N-Ch 75V 80A D2PAK-2 OptiMOS 3
Description
MOSFET N-Ch 75V 80A D2PAK-2 OptiMOS 3
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET in a D2PAK-2 package designed for high-current switching applications. The device has a drain-source breakdown voltage of 75 V, a continuous drain current rating of 80 A at 25 °C, and a maximum on-resistance of 4.9 mΩ at 10 V gate-source voltage. It operates with a gate-source voltage range of ±20 V and is qualified to AEC-Q101 for automotive applications. The package is a surface-mount D2PAK-2 with a thermal resistance from junction to case of 0.62 K/W. The device meets RoHS standards and is suitable for industrial and automotive use.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET in a D2PAK-2 package designed for high-current switching applications. The device has a drain-source breakdown voltage of 75 V, a continuous drain current rating of 80 A at 25 °C, and a maximum on-resistance of 4.9 mΩ at 10 V gate-source voltage. It operates with a gate-source voltage range of ±20 V and is qualified to AEC-Q101 for automotive applications. The package is a surface-mount D2PAK-2 with a thermal resistance from junction to case of 0.62 K/W. The device meets RoHS standards and is suitable for industrial and automotive use.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Ch 75V 80A D2PAK-2 OptiMOS 3

MOSFET N-Ch 75V 80A D2PAK-2 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB049NE7N3 G
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZA75R008M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
PMIC - PMIC - Gate Drivers - LM5112MYX/NOPB - 779322-LM5112MYX/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
2 suppliers