Infineon Technologies AG Electronic Surplus - IPB039N10N3G IPB039N10N3G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186013-IPB039N10N3G Family Name: IPB039N10N3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): IXTA160N10T7; IXTA180N10T7; IPB039N10N3GXT; Introduction Date: October 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186013-IPB039N10N3G Family Name: IPB039N10N3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): IXTA160N10T7; IXTA180N10T7; IPB039N10N3GXT; Introduction Date: October 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPB039N10N3G - 1186013-IPB039N10N3G - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPB039N10N3G
1186013-IPB039N10N3G
Electronic Surplus - IPB039N10N3G 1186013-IPB039N10N3G
Manufacturer: Infineon Technologies Win Source Part Number: 1186013-IPB039N10N3G Family Name: IPB039N10N3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): IXTA160N10T7; IXTA180N10T7; IPB039N10N3GXT; Introduction Date: October 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186013-IPB039N10N3G
Family Name: IPB039N10N3
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): IXTA160N10T7; IXTA180N10T7; IPB039N10N3GXT;
Introduction Date: October 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - IPB039N10N3G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB039N10N3G
Single FETs, MOSFETs IPB039N10N3G
IPB03912V-30N-CHANNP OWMOSFET

IPB03912V-30N-CHANNPOWMOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186013-IPB039N10N3G IPB039N10N3G
Product Name Electronic Surplus - IPB039N10N3G Single FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805S-7TRL - 769350-AUIRF3805S-7TRL - Win Source Electronics
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
5 suppliers