Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1127940-300U40A
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 300A, 400V V(RRM), SILICON, DO-205AB. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Step Recovery Diodes | General Purpose Diodes |
| Product Number | 1127940-300U40A | 32853556 |
| Product Name | Hard To Find - 300U40A | Diode |