Manufacturer: ON Semiconductor
Win Source Part Number: 1005302-3EZ16D5RLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 12.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 5.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Zener Diode 16V 3W ±5% Through Hole Axial
DISCONTINUED BY MANUFACTURER, DIODE, ZENER, VOLTAGE REGULATOR, 16V, 3 WATT, DO-204AL, DO-41, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DIODE ZENER 16V 3W AXIAL
| Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | General Purpose Diodes | Zener Diodes |
| Product Number | 1005302-3EZ16D5RLG | 3EZ16D5RLGOSTR-ND | 120706543 | 3EZ16D5RLG |
| Product Name | Diodes - Zener - Single - 3EZ16D5RLG | Single Zener Diodes | Diode | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | Axial | Axial | ||
| VZ | 16 volts | 16 volts | ||
| ZZT | 6 ohms | 6 ohms |