The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794728-5.0SMDJ45A
Series: 5.0SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 45V
Current - Peak Pulse (10/1000μs): 68.8A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Family Name: 5.0SMDJ45A
Categories: Circuit Protection
Minimum Breakdown Voltage: 50V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 72.7V
Alternative Parts (Cross-Reference): 5.0SMCJ45A; TV50C450J-G; ATV50C450J-HF; TV50C450K-G;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
TVS DIODE 45VWM 72.7VC DO214AB
TVS DIODE, 5KW, 45V, UNIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio
ESD SUPPRESSORS / TVS DIODES, 5KW, 45V, 5%, UNI-DIRECTIONAL, DO-214AB-2 (SMC). FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 45VWM 72.7VC DO214AB
TVS Diodes / ESD Suppressors 5kW 45V 5% Uni-Directional
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ45A | F4123DKR-ND | 794728-5.0SMDJ45A | 5.0SMDJ45A | 18AC8102 | 123811860 | 5.0SMDJ45A | 5.0SMDJ45A |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes | TVS - TVS - Diodes - 5.0SMDJ45A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 5Kw, 45V, Unidir, Do-214Ab; Product Range Littelfuse | Diode | TVS Diodes | TVS Diodes / ESD Suppressors |
| VC | 72.7 volts | 72.7 volts | 72.7 volts | 72.7 volts | 72.7 volts | 72.7 volts | ||
| VBR | 50 to 55.3 volts | 50 volts | 50 volts | 50 volts | 50 volts | |||
| Configuration | Single | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB | DO-214AB, SMC | DO-214AB-2 (SMC) | |||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts |