Littelfuse, Inc. 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP48A

Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode - 5KP48A - Littelfuse, Inc.
Rosemont, IL, United States
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode
5KP48A
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP48A
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS Diodes - 5KP48ALFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP48ALFTR-ND
TVS Diodes 5KP48ALFTR-ND
77.4V Clamp 65.9A Ipp Tvs Diode Through Hole P600

77.4V Clamp 65.9A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP48ALFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP48ALFCT-ND
TVS Diodes 5KP48ALFCT-ND
77.4V Clamp 65.9A Ipp Tvs Diode Through Hole P600

77.4V Clamp 65.9A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Hard To Find - 5KP48A - 1129521-5KP48A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 5KP48A
1129521-5KP48A
Hard To Find - 5KP48A 1129521-5KP48A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129521-5KP48A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 65.9A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.surgecomponents. com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 48V Voltage - Breakdown (Minimum): 53.3V Voltage - Clamping (Maximum) at Ipp: 77.4V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1129521-5KP48A
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 65.9A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.surgecomponents.com
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 48V
Voltage - Breakdown (Minimum): 53.3V
Voltage - Clamping (Maximum) at Ipp: 77.4V

Buy Now
TVS DIODE 48VWM 77.4VC AXIAL - 461-5KP48A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 48VWM 77.4VC AXIAL
461-5KP48A
TVS DIODE 48VWM 77.4VC AXIAL 461-5KP48A
TVS DIODE 48VWM 77.4VC AXIAL

TVS DIODE 48VWM 77.4VC AXIAL

Supplier's Site
Diode - 21612678 - Radwell International
Willingboro, NJ, United States
TVS DIODE, 5KW, 48V, P600, FULL REEL; PRODUCT RANGE:5KP SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:48V; CLAMPING VOLTAGE VC MAX:77.4V; DIODE CASE STYLE:P600; NO. OF PINS:2PINS; BREAKDOWN VOLTAGE MIN:53.3V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TVS DIODE, 5KW, 48V, P600, FULL REEL; PRODUCT RANGE:5KP SERIES; TVS POLARITY:UNIDIRECTIONAL; REVERSE STAND-OFF VOLTAGE VRWM:48V; CLAMPING VOLTAGE VC MAX:77.4V; DIODE CASE STYLE:P600; NO. OF PINS:2PINS; BREAKDOWN VOLTAGE MIN:53.3V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5KP48A
TVS Diodes / ESD Suppressors 5KP48A
TVS Diodes / ESD Suppressors 48Vso 37VAC 65A

TVS Diodes / ESD Suppressors 48Vso 37VAC 65A

Buy Now Datasheet
TVS Diodes - 5KP48A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
5KP48A
TVS Diodes 5KP48A
TVS P600 48V 5000W UNIDIR

TVS P600 48V 5000W UNIDIR

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP48A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP48A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP48A
TVS P600 48V 5000W UNIDIR

TVS P600 48V 5000W UNIDIR

Supplier's Site
Tvs Diode, 5Kw, 48V, P600, Full Reel; Product Range Littelfuse - 18H3482 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 48V, P600, Full Reel; Product Range Littelfuse
18H3482
Tvs Diode, 5Kw, 48V, P600, Full Reel; Product Range Littelfuse 18H3482
TVS DIODE, 5KW, 48V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V RoHS Compliant: Yes

TVS DIODE, 5KW, 48V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 5Kw, 48V, P600; Product Range Littelfuse - 06R2187 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 48V, P600; Product Range Littelfuse
06R2187
Tvs Diode, 5Kw, 48V, P600; Product Range Littelfuse 06R2187
TVS DIODE, 5KW, 48V, P600; Product Range:5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V; Qualification:- RoHS Compliant: Yes

TVS DIODE, 5KW, 48V, P600; Product Range:5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 48V, P600 Rohs Compliant Littelfuse - 67AH3783 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 48V, P600 Rohs Compliant Littelfuse
67AH3783
Tvs Diode, Unidir, 48V, P600 Rohs Compliant Littelfuse 67AH3783
TVS DIODE, UNIDIR, 48V, P600 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 48V, P600 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Utmel Electronic Limited Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP48A 5KP48ALFTR-ND 1129521-5KP48A 461-5KP48A 21612678 5KP48A 5KP48A 5KP48A 18H3482 67AH3783
Product Name 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS Diodes Hard To Find - 5KP48A TVS DIODE 48VWM 77.4VC AXIAL Diode TVS Diodes / ESD Suppressors TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 5Kw, 48V, P600, Full Reel; Product Range Littelfuse Tvs Diode, Unidir, 48V, P600 Rohs Compliant Littelfuse
VR 48 volts
VBR 53.3 to 58.9 volts 53.3 volts 53.3 volts 53.3 volts 53.3 volts 53.3 volts 53.3 volts
PD 5.00E6 milliwatts
Configuration Single
Package P600, Axial P600, Axial P600-2 P600, Axial P600 P600
Unlock Full Specs
to access all available technical data