Vishay Intertechnology, Inc. Single Diodes 30WQ03FN

Description
Diode Schottky 30V 3.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Schottky 30V 3.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 30WQ03FN-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
30WQ03FN-ND
Single Diodes 30WQ03FN-ND
Diode Schottky 30V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 30V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Hard To Find - 30WQ03FN - 1128063-30WQ03FN - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 30WQ03FN
1128063-30WQ03FN
Hard To Find - 30WQ03FN 1128063-30WQ03FN
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128063-30WQ03FN Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3.5A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Family Part Number: 30WQ03 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 450mV at 3A Current - Reverse Leakage at Vr: 2mA at 30V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128063-30WQ03FN
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3.5A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Family Part Number: 30WQ03
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 450mV at 3A
Current - Reverse Leakage at Vr: 2mA at 30V

Buy Now
Schottky 30V 3.5A DPAK Diode and Rectifier - 280-30WQ03FN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3.5A DPAK Diode and Rectifier
280-30WQ03FN
Schottky 30V 3.5A DPAK Diode and Rectifier 280-30WQ03FN
DIODE SCHOTTKY 30V 3.5A DPAK Product overview: 30WQ03FN from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30WQ03FN can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3.5A DPAK Product overview: 30WQ03FN from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30WQ03FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode - 206099569 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3.5A, 30V V(RRM), SILICON, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3.5A, 30V V(RRM), SILICON, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Diodes Schottky Diodes Rectifiers General Purpose Diodes
Product Number 30WQ03FN-ND 1128063-30WQ03FN 280-30WQ03FN 206099569
Product Name Single Diodes Hard To Find - 30WQ03FN Schottky 30V 3.5A DPAK Diode and Rectifier Diode
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data