Vishay Precision Group TVS - TVS - Diodes - 5KP110A-E3/54 5KP110A-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 856748-5KP110A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP110 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 5KP110A-E3/54GITR, 5KP110A-E3/54-ND, 5KP110A-E3/54GICT, 5KP110AE354
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856748-5KP110A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP110 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 5KP110A-E3/54GITR, 5KP110A-E3/54-ND, 5KP110A-E3/54GICT, 5KP110AE354
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 5KP110A-E3/54 - 856748-5KP110A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP110A-E3/54
856748-5KP110A-E3/54
TVS - TVS - Diodes - 5KP110A-E3/54 856748-5KP110A-E3/54
Manufacturer: Vishay Win Source Part Number: 856748-5KP110A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP110 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 5KP110A-E3/54GITR, 5KP110A-E3/54-ND, 5KP110A-E3/54GICT, 5KP110AE354

Manufacturer: Vishay
Win Source Part Number: 856748-5KP110A-E3/54
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5KP110
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 5KP110A-E3/54GITR, 5KP110A-E3/54-ND, 5KP110A-E3/54GICT, 5KP110AE354

Buy Now Datasheet
TVS Diodes - 5KP110A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
177V Clamp 28.2A Ipp Tvs Diode Through Hole P600

177V Clamp 28.2A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP110A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
177V Clamp 28.2A Ipp Tvs Diode Through Hole P600

177V Clamp 28.2A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
110V 177V TVS Protection Diode - 144-5KP110A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110V 177V TVS Protection Diode
144-5KP110A-E3/54
110V 177V TVS Protection Diode 144-5KP110A-E3/54
5kW Unidirectional TVS Diode, 110V, 177V Clamp, P600 Product overview: 5KP110A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 110V, 177V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 110V, 177V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP110A-E3/54 can be used for catalog matching and distributor lookup.

5kW Unidirectional TVS Diode, 110V, 177V Clamp, P600 Product overview: 5KP110A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 110V, 177V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 110V, 177V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP110A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP110A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP110A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP110A-E3/54
TVS DIODE 110VWM 177VC P600

TVS DIODE 110VWM 177VC P600

Supplier's Site
Diode, Tvs, 8W, 110V, Unidir, P600-2, Full Reel; Product Range Vishay - 78K3971 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 8W, 110V, Unidir, P600-2, Full Reel; Product Range Vishay
78K3971
Diode, Tvs, 8W, 110V, Unidir, P600-2, Full Reel; Product Range Vishay 78K3971
DIODE, TVS, 8W, 110V, UNIDIR, P600-2, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:110V; Clamping Voltage Max:177V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 8W, 110V, UNIDIR, P600-2, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:110V; Clamping Voltage Max:177V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 8W, 110V, Unidirectional, P600-2; Product Range Vishay - 05W7047 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 8W, 110V, Unidirectional, P600-2; Product Range Vishay
05W7047
Diode, Tvs, 8W, 110V, Unidirectional, P600-2; Product Range Vishay 05W7047
DIODE, TVS, 8W, 110V, UNIDIRECTIONAL, P600-2; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:110V; Clamping Voltage Max:177V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 8W, 110V, UNIDIRECTIONAL, P600-2; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:110V; Clamping Voltage Max:177V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5KP110A-E3/54
TVS Diodes / ESD Suppressors 5KP110A-E3/54
TVS Diodes / ESD Suppressors 5000W 110V Unidirect

TVS Diodes / ESD Suppressors 5000W 110V Unidirect

Buy Now Datasheet
Diode - 39129167 - Radwell International
Willingboro, NJ, United States
TRANS VOLTAGE SUPPRESSOR DIODE, 5000W, 110V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, P600-2. FREE 2 YEAR RADWELL WARRANTY

TRANS VOLTAGE SUPPRESSOR DIODE, 5000W, 110V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, P600-2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes
Product Number 856748-5KP110A-E3/54 5KP110A-E3/54GICT-ND 144-5KP110A-E3/54 5KP110A-E3/54 78K3971 5KP110A-E3/54 39129167
Product Name TVS - TVS - Diodes - 5KP110A-E3/54 TVS Diodes 110V 177V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 8W, 110V, Unidir, P600-2, Full Reel; Product Range Vishay TVS Diodes / ESD Suppressors Diode
Configuration Single Single
Package P600, Axial Tape and Reel P600 P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 177 volts 177 volts
Unlock Full Specs
to access all available technical data