Vishay Intertechnology, Inc. Diode Arrays 63CPQ100

Description
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 63CPQ100-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
63CPQ100-ND
Diode Arrays 63CPQ100-ND
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 63CPQ100 - 849602-63CPQ100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 63CPQ100
849602-63CPQ100
Diodes, Rectifiers - Arrays - 63CPQ100 849602-63CPQ100
Manufacturer: Vishay Win Source Part Number: 849602-63CPQ100 Features: Diode Array 100 V Package: Tube Part Status: Obsolete Family Name: 63CPQ100 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *63CPQ100, VS-63CPQ100, VS-63CPQ100-ND, VS63CPQ100, VS63CPQ100-ND

Manufacturer: Vishay
Win Source Part Number: 849602-63CPQ100
Features: Diode Array 100 V
Package: Tube
Part Status: Obsolete
Family Name: 63CPQ100
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *63CPQ100, VS-63CPQ100, VS-63CPQ100-ND, VS63CPQ100, VS63CPQ100-ND

Buy Now Datasheet
Diode - 16329364 - Radwell International
Willingboro, NJ, United States
MIN QTY 500 SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

MIN QTY 500 SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International
Product Category Diode Arrays Diode Arrays General Purpose Diodes
Product Number 63CPQ100-ND 849602-63CPQ100 16329364
Product Name Diode Arrays Diodes, Rectifiers - Arrays - 63CPQ100 Diode
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7705207P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type General Purpose; Schottky
Diode Applications Rectifier; Switching
View Details
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS40-05W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: TS862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details