The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600
53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1129517-5KP33A
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 95.7A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.surgecomponents.
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 33V
Voltage - Breakdown (Minimum): 36.7V
Voltage - Clamping (Maximum) at Ipp: 53.3V
TVS DIODE, 5KW, 33V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Unidirectio
TVS DIODE, 5KW, 33V, P600; Product Range:5KP Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, 5KP Series, Unidirectional, 33 V, P600, 2, 36.7 V RoHS Compliant: Yes
TVS DIODE, 5KW, 33V, P600, FULL REEL; PRODUCT RANGE:5KP SERIES; TVS POLARITY:UNIDIRECTIO
TVS P600 33V 5000W UNIDIR
95.7A 5kW 53.3V 36.7V 33V Plugin Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS Diodes / ESD Suppressors 33Vso 26VAC 94A
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP33A | 5KP33ALFTR-ND | 1129517-5KP33A | 06R2177 | 84R1137 | 5KP33A | 21612714 | 5KP33A | 5KP33A | 5KP33A |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - 5KP33A | Tvs Diode, 5Kw, 33V, P600, Full Reel; Product Range Littelfuse | Transient Voltage Suppressor, Tvs, 5Kp Series, Unidirectional, 33 V, P600, 2, 36.7 V Rohs Compliant Littelfuse | TVS Diodes | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes / ESD Suppressors |
| VR | 33 volts | |||||||||
| VBR | 36.7 to 40.6 volts | 36.7 volts | 36.7 volts | 36.7 volts | 36.7 volts | 36.7 volts | 36.7 volts | |||
| PD | 5.00E6 milliwatts | |||||||||
| Configuration | Single | |||||||||
| Package | P600, Axial | P600 | P600, Axial | P600 | P600-2 |