Richardson RFPD Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 21
Product Name Notes
1.0/2.3 Edge Launch PCB Jack 50 Ohm
1.0/2.3 Right Angle PCB Jack Through Hole Bulkhead 50 Ohm
1.0/2.3 Straight Crimp Jack for RG-316 Bulkhead 50 Ohm
1.0/2.3 Straight Crimp Plug for LMR-240 50 Ohm
1.0/2.3 Straight Crimp Plug for RG-179 Double Braided 75 Ohm
1.0/2.3 Straight Crimp Plug for RG-179B RG-174 50 Ohm
1.0/2.3 Straight Crimp Plug for RG-316 50 Ohm
1.0/2.3 Straight Crimp Plug for RG-316 Double Braided 50 Ohm
1.0/2.3 Straight Crimp Plug for RG-58 50 Ohm
50 Ohms, MCRF, PCB Vertical Jack Receptacle, SMT, 1.25mm Mounted Height
50 Ohms, MCX Jack, Edge Mount PCB Receptacle
50 Ohms, MCX Right-Angle Plug, Crimp, RG-174, RG-188 and RG-316 Cable
50 Ohms, MCX Vertical Surface Mount Jack Receptacle, Body Gold (Au) Plated
50 Ohms, MMCX Jack, Vertical PCB Surface Mount
50 Ohms, MMCX Right-Angle PCB, Jack Receptacle, Gold (Au) Plating per Commercial Requirements, Tray
50 Ohms, MMCX Right-Angle Plug, Crimp, RG-174, RG-188 and RG-316 Cable, Plating Per Commercial Requirements
50 Ohms, MMCX Vertical Jack, PCB, Brass and Gold Per Commercial Requirements, Bulk
50 Ohms, Precision Test Connector, 2.4mm Jack Receptacle, 2 Hole Flange Mount, with 2 Screws 4.76mm, PCB Thickness 0.56-2.54mm
50 Ohms, Precision Test Connector, 2.92mm PCB Jack, Field Replaceable, 2 Hole Flange, with 2 Screws 4.76mm, PCB Thickness 0.76-2.44mm
50 Ohms, Precision Test Connector, Optimized SMA Jack, Two Hole Flange with 2 Screws 4.76mm, 0-80 Threads
50 Ohms, SMA PCB Jack Receptacle, Through Hole
50 Ohms, SMA Plug, Straight, Crimp, RG-174, RG-188, and RG-316 Cable
50 Ohms, SMA Right-Angle PCB Jack Receptacle
50 Ohms, SMA Right-Angle Plug, RG-174, RG-188 and RG-316 Cable, Crimp
50 Ohms, SMB Right-Angle PCB Jack Receptacle
50 Ohms, SMP Surface Mount Plug, Limited Detent
50 Ohms, SMP Vertical PCB Plug, Limited Detent
75 Ohms, F Right-Angle Printed Circuit Board Jack Receptacle
Blind Mate RF Connectors
BNC Right Angle Crimp Plug for RG-179 50 Ohm
BNC Straight Crimp Plug for Belden 1694A 75 Ohm
BNC Straight Crimp Plug for Belden 179DT 75 Ohm
BNC Straight Crimp Plug for Belden 8281 75 Ohm
BNC Straight Male Bulkhead Mounted Cable Jack
BNC Straight Triax Plug for Boeing 5M2497 Cable
BNC Straight Triax Solder Jack Panel Mount
FME Straight Crimp Jack for .043"" Wire 50 Ohm
FME Straight Crimp Plug for RG-58 50 Ohm
HD BNC STR Jack PCB Through Hole 3 Legs Receptacle
HD-BNC (M) STR TO BNC (M) STR CR USING BELDEN 1694A
HD-BNC (M) STR TO BNC (M) STR CR USING BELDEN 1855A
HD-BNC Edge Mount PCB Jack Bulkhead 50 Ohm
HD-BNC Edge Mount PCB Jack Bulkhead 75 Ohm
HD-BNC Right Angle Crimp Plug for LMR-195-UF IP-67 50 Ohm
HD-BNC Right Angle Crimp Plug for RG-178 Cable 50 Ohm
HD-BNC Right Angle PCB Jack Bulkhead 50 Ohm
HD-BNC Right Angle PCB Jack Bulkhead 75 Ohm
HD-BNC Straight Crimp Jack for Belden 179DT RG-179 Cable Bulkhead 75 Ohm
HD-BNC Straight Crimp Jack for Belden 1855A Cable Bulkhead 75 Ohm
HD-BNC Straight Crimp Jack for RG-316 Bulkhead 50 Ohm
HD-BNC Straight Crimp Jack for RG-316 IP-67 50 Ohm
HD-BNC Straight Crimp Plug for 735A Cable 75 Ohm
HD-BNC Straight Crimp Plug for Belden 1505A Cable 75 Ohm
HD-BNC Straight Crimp Plug for Belden 1694A Cable 75 Ohm
HD-BNC Straight Crimp Plug for Belden 1695A Cable 75 Ohm
HD-BNC Straight Crimp Plug for Belden 179DT RG-179 Cable 75 Ohm
HD-BNC Straight Crimp Plug for Belden 1855A Cable 75 Ohm
HD-BNC Straight Crimp Plug for LMR-195-UF IP-67 50 Ohm
HD-BNC Straight Crimp Plug for RG-178 Cable 50 Ohm
HD-BNC Straight Crimp Plug for RG-316 Cable 50 Ohm
HD-BNC Straight Crimp Plug for TFC HD 210 Cable 75 Ohm
HD-BNC Straight Jack Round Post Panel Mount 50 Ohm
HD-BNC Straight PCB Jack 50 Ohm
HD-BNC Straight PCB Jack 75 Ohm
HD-BNC Straight PCB Jack Bulkhead 50 Ohm
HD-BNC Straight Solder Plug for .047 Conformable Cable 50 Ohm
HD-BNC Straight Solder Plug for .085 Conformable Cable 50 Ohm
HN-Type Right Angle Clamp Plug for RG-8 RG-9 50 Ohm
HN-Type Straight Clamp Plug for RG-54 50 Ohm
HN-Type Straight Jack Flat Tab Bulkhead 50 Ohm
HN-Type Straight Jack Solder Cup Bulkhead 50 Ohm
MCX (OSX) RF Connectors
Mini-UHF Right Angle PCB Jack Bulkhead 50 Ohm
Mini-UHF Straight Crimp Jack for RG-58 50 Ohm
Mini-UHF Straight Crimp Plug for Belden 9258 50 Ohm
Mini-UHF Straight Crimp Plug for RG-58 50 Ohm
Mini-UHF Straight Jack Solder Cup Bulkhead 50 Ohm
N Series RF Connectors
N-Type Right Angle Clamp Plug for RG-8 RG-213 RG-225 50 Ohm
N-Type Right Angle Crimp Jack for RG-9 RG-214 RG-225 RG-393 50 Ohm
N-Type Right Angle Crimp Plug for LMR-240 IP-67 ARC 50 Ohm
N-Type Right Angle Crimp Plug for LMR-400 50 Ohm
N-Type Right Angle Crimp Plug for LMR-400 IP-67 ARC 50 Ohm
N-Type Right Angle Crimp Plug for RG-214 RG-393 50 Ohm
N-Type Right Angle Crimp Plug for RG-55 RG-55A RG-55B RG-142 RG-142B RG-223 50 Ohm
N-Type Right Angle Crimp Plug for RG-58 RG-141 RG-142 50 Ohm
N-Type Right Angle Crimp Plug for RG-8 LMR-240 50 Ohm
N-Type Straight Clamp Jack for .085 and .086 Semi-Rigid Bulkhead 50 Ohm
N-Type Straight Clamp Jack for .085 and .086 Semi-Rigid Panel Mount 50 Ohm
N-Type Straight Clamp Jack for .141 Semi-Rigid Bulkhead 50 Ohm
N-Type Straight Clamp Jack for .141 Semi-Rigid Panel Mount 50 Ohm
N-Type Straight Clamp Jack for RG-214 50 Ohm
N-Type Straight Clamp Jack for RG-401 cable Bulkhead 50 Ohm
N-Type Straight Clamp Jack for RG-8 RG-9 RG-144 RG-165 RG-213 50 Ohm
N-Type Straight Clamp Plug for .141 Semi-Rigid 50 Ohm
N-Type Straight Clamp Plug for RG-225 50 Ohm
N-Type Straight Clamp Plug for RG-58 RG-142B RG-223 50 Ohm
N-Type Straight Clamp Plug for RG-8 50 Ohm
N-Type Straight Clamp Plug for TRC-75 Cable 75 Ohm
N-Type Straight Crimp Jack for LMR-400 IP-67 ARC 50 Ohm
N-Type Straight Crimp Jack for LMR-400 IP-67 Bulkhead ARC 50 Ohm
N-Type Straight Crimp Jack for RG-174 RG-188A RG-316 Bulkhead 50 Ohm
N-Type Straight Crimp Jack for RG-316 Bulkhead 50 Ohm
N-Type Straight Crimp Jack for RG-316 Bulkhead IP-67 50 Ohm
N-Type Straight Crimp Jack for RG-55 RG-55A RG-55B RG-142 RG-142B RG-223 Bulkhead 50 Ohm
N-Type Straight Crimp Jack for RG-55 RG-55A RG-55B RG-142 RG-142B RG-223 Panel Mount 50 Ohm
N-Type Straight Crimp Jack for RG-58 50 Ohm
N-Type Straight Crimp Jack for RG-58 RG-141 RG-142 50 Ohm
N-Type Straight Crimp Jack for RG-58 RG-141 RG-142 Bulkhead 50 Ohm
N-Type Straight Crimp Jack for RG-59 RG-62 50 Ohm
N-Type Straight Crimp Jack for RG-8 RG-213 Bulkhead 50 Ohm
N-Type Straight Crimp Plug for Belden 9913 and 9914 50 Ohm
N-Type Straight Crimp Plug for LMR-240 IP-67 ARC 50 Ohm
N-Type Straight Crimp Plug for LMR-400 IP-67 50 Ohm
N-Type Straight Crimp Plug for LMR-400 IP-67 ARC 50 Ohm
N-Type Straight Crimp Plug for LMR-600 cable 50 Ohm
N-Type Straight Crimp Plug for RG-174 RG-188A RG-316 50 Ohm
N-Type Straight Crimp Plug for RG-214 50 Ohm
N-Type Straight Crimp Plug for RG-303 50 Ohm
N-Type Straight Crimp Plug for RG-400 RG-142B 50 Ohm
N-Type Straight Crimp Plug for RG-55 RG-55A RG-55B RG-142 RG-142B RG-223 50 Ohm
N-Type Straight Crimp Plug for RG-55 RG-55A RG-55B RG-142 RG-223 50 Ohm
N-Type Straight Crimp Plug for RG-55 RG-58 50 Ohm
N-Type Straight Crimp Plug for RG-58 RG-58A RG-58B RG-58C RG-141 RG-141A 50 Ohm
N-Type Straight Crimp Plug for RG-59 RG-62 50 Ohm
N-Type Straight Crimp Plug for RG-8 LMR-240 50 Ohm
N-Type Straight Crimp Plug for RG-8 RG-213 50 Ohm
N-Type Straight Crimp Plug for RG-9 RG-214 RG-225 RG-393 50 Ohm
N-Type Straight Crimp Plug for TWB-2401 50 Ohm
N-Type Straight Jack Round Post Panel Mount 50 Ohm
N-Type Straight Jack Solder Cup Bulkhead 50 Ohm
N-Type Straight Jack Twinax Solder Cup Bulkhead 50 Ohm
N-Type Straight Solder Jack for .025 Semi-Rigid Panel Mount 50 Ohm
N-Type Straight Solder Jack Round Post Panel Mount 50 Ohm
N-Type Straight Solder Jack Solder Cup Hermetic Seal Bulkhead 50 Ohm
N-Type Straight Solder Jack Solder Cup Panel Mount 50 Ohm
N-Type Straight Solder Plug for .025 Semi-Rigid 50 Ohm
N-Type Straight Solder Plug Round Post Panel Mount 50 Ohm
N-Type Straight Twinax Clamp Plug for Belden 9207
OSMM RF Connectors
OSMT/SSMT RF Connectors
OSP 2 Hole Flange Mount Plug Receptacle Straight Terminal
OSP 2-HOLE FLANGE MOUNT PLUG RECEPTACLE WITH EMI-RFI GASKET.
OSP Miniature Modular Blind Mate Connectors For Semi-Rigid Cable, RG-402/U, 3.58 [.141]; OSCC Solderless Compression Crimp Attachment.
OSP Miniature Modular Blind Mate Connectors For Semi-Rigid Cable, RG-405/U, 2.16 [.085]; OSCC Solderless Compression Crimp Attachment.
OSSM Hermetically sealed panel feed through Jack receptacle straight term.
OSSM Right Angle Cable Plug Direct Soder Attachment
OSSM Straight Cable Plug-Direct Soder Attachment
OSSP 2-Hole Flange Mount Floating Cable Jack - Direct Solder Attachment
PL-259 UHF Straight Solder Plug for RG-8 ARMY PL-259 NAVY 49190
PL-259 UHF Straight Solder Plug for RG-8
RF Connector HD-BNC Right Angle Crimp Plug RG-316 IP67
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SMA/QMA RF Connectors
SMB Clamp Type for Flexible Cable; Straight Bulkhead Feed through Cable Jack; Cable: RG174/U, 188/U, 316/U
SMB Crimp Type for Flexible Cable; Straight Bulkhead Feedthrough Cable Jack; Cable: RG174/U, 188/U, 316/U
SMB Crimp Type For Flexible Cable; Straight Cable Jack; Cable: RG174/U, 188/U, 316/U
SMB Crimp Type for Flexible Cable; Straight Cable Jack
SMB Printed Circuit Board Types; Right Angle PC Board Jack
SMB Printed Circuit Board Types; Right Angle PC Board Plug
SMB Printed Circuit Board Types; Vertical PC Board Jack
SMB Printed Circuit Board Types; Vertical PC Board Plug
SMB Solder Type for Bulkhead Mount; Front Mount Jack
SMB Solder Type for Bulkhead Mount; Rear Mount Jack
SMB Solder Type for Bulkhead Mount; Recessed Jack
SMC Bulkhead Mounted Right Angle Male Cable Jack
SMC P.C. Board Right Angle Male Jack Receptacles
SMC P.C. Board Straight Male Jack Receptacle
SMC RF Connectors
SMC Right Angle Female Cable Connectors
SMC Right Angle Female P.C. Board Plug Receptacles
SMC Right Angle Male Bulkhead Jack Receptacles
SMC Straight Female Cable Connectors
SMC Straight Female P.C. Board Plug Receptacles
SMC Straight Male Bulkhead Jack Receptacles
SMC Straight Male Cable Jack
SMC Stripline Straight Male Top Launch Jack Receptacles
SMP LD PIN P.C.B. SURFACE MOUNT R/A LAUNCH
SO-239 UHF Straight Jack Panel Mount Solder Cup
SO-239A UHF Straight Jack Panel Mount Solder Cup
SSMA RF Connectors
Straight Cable Plug Crimp Attachment
These surface mount P.C. board receptacles are available in top mount or edge mount types, in SMA, SMB, SMC, SSMB, SSMC, and 75Ω series. When mounted, they withstand torque, shear,...
TNC RF Connectors
TNC Straight Clamp Plug for RG-174 RG-187 RG-188 RG-179/A 50 Ohm
TNC Straight Clamp Triax Jack for Boeing 5M2496 Bulkhead
TNC Straight Solder Jack Bulkhead 50 Ohm
UG-111/U UHF Straight Solder Plug for RG-59
UG-1185/U N-Type Straight Clamp Plug for RG-8 RG-9 RG-144 RG-165 RG-213 50 Ohm
UG-1185A/U N-Type Straight Clamp Plug for RG-8 RG-9 RG-11 RG-87 RG-213 RG-214 RG-225 50 Ohm
UG-1186/U N-Type Straight Clamp Jack for RG-8 RG-9 RG-144 RG-165 RG-213 50 Ohm
UG-177/U Hood, For RG-29, -58C, -122, & -141/U Cables
UG-21B/U N-Type Straight Clamp Plug for RG-8 RG-9 RG-144 RG-165 RG-213 50 Ohm
UG-21C/U N-Type Straight Clamp Plug for RG-8 RG-213 RG-225 50 Ohm
UG-21D/U N-Type Straight Clamp Plug for RG-8 50 Ohm
UG-22B/U N-Type Straight Clamp Jack for RG-8 Panel Mount 50 Ohm
UG-23D/U N Type Straight Clamp Jack for RG-8 RG-213 RG-225 50 Ohm
UG-352/U N-Type Straight Solder Jack Round Post Panel Mount 50 Ohm
UG-496/U HN-Type Straight Jack Solder Cup Panel Mount 50 Ohm
UG-560/U HN-Type Straight Jack Solder Cup Panel Mount 50 Ohm
UG-568/U C-Type Straight Solder Jack Panel Mount 50 Ohm
UG-573A/U N-Type Straight Clamp Plug for RG-8 RG-9 50 Ohm
UG-58/U N-Type Straight Jack Solder Cup Panel Mount 50 Ohm
UG-58A/U N-Type Straight Solder Jack Solder Cup Panel Mount 50 Ohm
UG-59A/U HN-Type Straight Clamp Plug for RG-8 RG-9 50 Ohm
UG-59B/U HN-Type Straight Clamp Plug for RG-8 RG-9 50 Ohm
UG-628A/U C-Type Straight Clamp Plug for RG-8 RG-9 RG-213 RG-225 50 Ohm
UG-634/U C-Type Straight Solder Jack High-Voltage Bulkhead 50 Ohm
UHF Reducing Adapter for RG-58
UHF Reducing Adapter for RG-59
UHF Right Angle Solder Plug for RG-8 RG-213 RG-225
UHF Straight Crimp Plug for RG-213
UHF Straight Crimp Plug for RG-58
UHF Straight Crimp Plug for RG-59
UHF Straight Crimp Plug for RG-8
UHF Straight Jack Panel Mount Solder Cup Bulk Package
UHF Straight Jack Panel Mount Solder Cup
UHF Straight Jack Solder Cup Bulkhead
UHF Straight Solder Plug for RG-8 Bulkpack
UHF Straight Solder Plug for RG-8

<< Prev Next >>