Amphenol Corporation BNC Connector 034-1119-12G

Description
HD-BNC Right Angle Cable Plug 75 Ohm
Request a Quote Datasheet
Description
HD-BNC Right Angle Cable Plug 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 034-1119-12G - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
034-1119-12G
BNC Connector 034-1119-12G
HD-BNC Right Angle Cable Plug 75 Ohm

HD-BNC Right Angle Cable Plug 75 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
034-1119-12G
Connectors 034-1119-12G
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF3116-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3116-ND
Coaxial Connector (RF) Assemblies ARF3116-ND
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder

BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 034-1119-12G - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-1119-12G
RF Coaxial Cable Mount Connector 034-1119-12G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Connectors / Coaxial Connectors - 034-1119-12G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1119-12G
RF Connectors / Coaxial Connectors 034-1119-12G
RF Connectors / Coaxial Connectors Right-AngleCrimpPlug Belden 4794R, 75 Ohm

RF Connectors / Coaxial Connectors Right-AngleCrimpPlug Belden 4794R, 75 Ohm

Buy Now Datasheet
Rf Coaxial, Hd Bnc, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf - 56AC3170 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Hd Bnc, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
56AC3170
Rf Coaxial, Hd Bnc, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf 56AC3170
RF COAXIAL, HD BNC, PLUG, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4794R; Contact Material:Brass; Frequency Max:12GHz RoHS Compliant: Yes

RF COAXIAL, HD BNC, PLUG, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4794R; Contact Material:Brass; Frequency Max:12GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 034-1119-12G ARF3116-ND 034-1119-12G 034-1119-12G 56AC3170
Product Name BNC Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf Coaxial, Hd Bnc, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data