Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF Connector HD-BNC Right Angle Crimp Pl
COAX CONNECTOR, HD BNC, PLUG, 50 OHM; Connector Type:HD BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 034-5071 | 115-034-5071-ND | 034-5071 | 76AH2178 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | HD-BNC Connector | Coax Connector, Hd Bnc, Plug, 50 Ohm; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | ||
| Geometry | Right Angle | Right Angle; Right Angle Plug | ||
| Mounting | Free Hanging (In-Line), Right Angle |