Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts
Dimensions Product Length : 11.5 MM [.453 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM [.25 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount, Front Mount RF Connector Coupling Mechanism : Threaded
Operation/Applicatio
n Operating Frequency (GHZ) : 18
Other Comment : Hermetically Sealed, Captured Center Contact Dielectric Material : TFE Fluorocarbon
Packaging Features Packaging Method : Carton
Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Gasket, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : SMA Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Plated
- Body Plating Material : Gold
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Copper
- RF Connector Contact Configuration : Captivated Contacts
Dimensions
- Product Length : 11.5 MM [.453 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 6.35 MM [.25 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : Without
- Panel Attachment Style : Rear Mount, Front Mount
- RF Connector Coupling Mechanism : Threaded
Operation/Application
- Operating Frequency (GHZ) : 18
Other
- Comment : Hermetically Sealed, Captured Center Contact
- Dielectric Material : TFE Fluorocarbon
Packaging Features
- Packaging Method : Carton
Product Type Features
- Connector Product Type : Connector Assembly
- Connector Seal Type : Gasket, Hermetically Sealed
- Connector System : Cable-to-Panel
- RF Connector Style : Plug
- RF Interface : SMA
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]