Radiall RF Coaxial Connector 1001-1571-003

Description
SMC straight male cable jack for RG316
Request a Quote Datasheet
Description
SMC straight male cable jack for RG316
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 1001-1571-003 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
1001-1571-003
RF Coaxial Connector 1001-1571-003
SMC straight male cable jack for RG316

SMC straight male cable jack for RG316

Supplier's Site
Coaxial Connector (RF) Assemblies - 2201-1001-1571-003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-1001-1571-003-ND
Coaxial Connector (RF) Assemblies 2201-1001-1571-003-ND
SMC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp

SMC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 1001-1571-003 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1001-1571-003
RF Coaxial Cable Mount Connector 1001-1571-003
SMC Straight Male Cable Jack

SMC Straight Male Cable Jack

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
1001-1571-003
RF & Microwave 1001-1571-003
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 1001-1571-003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1001-1571-003
RF Connectors / Coaxial Connectors 1001-1571-003
RF Connectors / Coaxial Connectors SMC M STR NA CR 2.6/50S

RF Connectors / Coaxial Connectors SMC M STR NA CR 2.6/50S

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1001-1571-003 2201-1001-1571-003-ND 1001-1571-003 1001-1571-003 1001-1571-003
Product Name RF Coaxial Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF & Microwave RF Connectors / Coaxial Connectors
Connector Type SMC SMC
Gender Female / Jack Male / Plug Male / Plug
Geometry Straight Straight Straight
Frequency 10.000 GHz ? to 10.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A500-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
RF Connectors - 1051052-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers