Amphenol Corporation HD BNC Str Plug For BELDEN 1694A Cable 034-1017-300

Description
HD BNC Str Plug For BELDEN 1694A Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
HD BNC Str Plug For BELDEN 1694A Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD BNC Str Plug For BELDEN 1694A Cable - 034-1017-300 - Amphenol RF
Danbury, CT, USA
HD BNC Str Plug For BELDEN 1694A Cable
034-1017-300
HD BNC Str Plug For BELDEN 1694A Cable 034-1017-300
HD BNC Str Plug For BELDEN 1694A Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

HD BNC Str Plug For BELDEN 1694A Cable
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors
034-1017-300
Connectors 034-1017-300
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF1751-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1751-ND
Coaxial Connector (RF) Assemblies ARF1751-ND
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 034-1017-300 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-1017-300
RF Coaxial Cable Mount Connector 034-1017-300
HD-BNC Straight Crimp Plug for Belden 1694A Cable 75 Ohm

HD-BNC Straight Crimp Plug for Belden 1694A Cable 75 Ohm

Supplier's Site
Rf Connector, Hd Bnc Str Plug, 75 Ohm, Crimp; Connector Type Amphenol Rf - 25T1738 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Hd Bnc Str Plug, 75 Ohm, Crimp; Connector Type Amphenol Rf
25T1738
Rf Connector, Hd Bnc Str Plug, 75 Ohm, Crimp; Connector Type Amphenol Rf 25T1738
RF CONNECTOR, HD BNC STR PLUG, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1694A; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes

RF CONNECTOR, HD BNC STR PLUG, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1694A; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Rf / Coaxial Connector, Hd Bnc Coaxial, Straight Plug, Crimp, 75 Ohm, Belden 1694A, Phosphor Bronze Rohs Compliant Amphenol - 58T5302 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Hd Bnc Coaxial, Straight Plug, Crimp, 75 Ohm, Belden 1694A, Phosphor Bronze Rohs Compliant Amphenol
58T5302
Rf / Coaxial Connector, Hd Bnc Coaxial, Straight Plug, Crimp, 75 Ohm, Belden 1694A, Phosphor Bronze Rohs Compliant Amphenol 58T5302
RF / Coaxial Connector, HD BNC Coaxial, Straight Plug, Crimp, 75 ohm, Belden 1694A, Phosphor Bronze RoHS Compliant: Yes

RF / Coaxial Connector, HD BNC Coaxial, Straight Plug, Crimp, 75 ohm, Belden 1694A, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 034-1017-300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1017-300
RF Connectors / Coaxial Connectors 034-1017-300
RF Connectors / Coaxial Connectors BNC Male 75 Ohms

RF Connectors / Coaxial Connectors BNC Male 75 Ohms

Buy Now Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 034-1017-300 034-1017-300 ARF1751-ND 034-1017-300 25T1738 58T5302 034-1017-300
Product Name HD BNC Str Plug For BELDEN 1694A Cable Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf Connector, Hd Bnc Str Plug, 75 Ohm, Crimp; Connector Type Amphenol Rf Rf / Coaxial Connector, Hd Bnc Coaxial, Straight Plug, Crimp, 75 Ohm, Belden 1694A, Phosphor Bronze Rohs Compliant Amphenol RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight Straight
Connector Type BNC BNC BNC
Unlock Full Specs
to access all available technical data