Amphenol RF Type N RF Connector 082-346-RFX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type N RF Connector - 082-346-RFX - Amphenol RF
Danbury, CT, USA
Type N RF Connector
082-346-RFX
Type N RF Connector 082-346-RFX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
N-Type Connector - 082-346-RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
082-346-RFX
N-Type Connector 082-346-RFX
N-Type Straight cable Jack 50 OhmBulkhea

N-Type Straight cable Jack 50 OhmBulkhea

Buy Now
RF Coaxial Cable Mount Connector - 082-346-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
082-346-RFX
RF Coaxial Cable Mount Connector 082-346-RFX
N-Type Straight Crimp Jack for RG-8 RG-213 Bulkhead 50 Ohm

N-Type Straight Crimp Jack for RG-8 RG-213 Bulkhead 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARFX1794-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX1794-ND
Coaxial Connector (RF) Assemblies ARFX1794-ND
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp

N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 082-346-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-346-RFX
RF Connectors / Coaxial Connectors 082-346-RFX
RF Connectors / Coaxial Connectors STR PLG "N" BULKHD

RF Connectors / Coaxial Connectors STR PLG "N" BULKHD

Buy Now Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 082-346-RFX 082-346-RFX 082-346-RFX ARFX1794-ND 082-346-RFX
Product Name Type N RF Connector N-Type Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type Type N Type N
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight
Mounting Bulkhead Panel Mount Bulkhead - Rear Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 500 volts
Frequency 0.000 to 0.500 GHz
View Details
Cable Connectors - NCK-MG-086-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 554260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; Type N
Geometry Right Angle
View Details