Amphenol Corporation HN RF Connector 082-856

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HN RF Connector - 082-856 - Amphenol RF
Danbury, CT, USA
HN RF Connector
082-856
HN RF Connector 082-856
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF2069-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2069-ND
Coaxial Connector (RF) Assemblies ARF2069-ND
HN Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

HN Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
N-Type Connector - 082-856 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
082-856
N-Type Connector 082-856
HN-Type Right Angle Cable Plug 50 Ohm

HN-Type Right Angle Cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
082-856
Connectors 082-856
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 082-856 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
082-856
RF Coaxial Cable Mount Connector 082-856
HN-Type Right Angle Clamp Plug for RG-8 RG-9 50 Ohm

HN-Type Right Angle Clamp Plug for RG-8 RG-9 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 082-856 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-856
RF Connectors / Coaxial Connectors 082-856
RF Connectors / Coaxial Connectors R/A CLMP PLUG RG-8

RF Connectors / Coaxial Connectors R/A CLMP PLUG RG-8

Buy Now
Rf/coaxial, Hn Plug R/a 50 Ohm Clamp/sldr; Connector Type Amphenol Rf - 73K1490 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Hn Plug R/a 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
73K1490
Rf/coaxial, Hn Plug R/a 50 Ohm Clamp/sldr; Connector Type Amphenol Rf 73K1490
RF/COAXIAL, HN PLUG R/A 50 OHM CLAMP/SLDR; Connector Type:HN Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG9, RG87A, RG213, RG214, RG225; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, HN PLUG R/A 50 OHM CLAMP/SLDR; Connector Type:HN Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG9, RG87A, RG213, RG214, RG225; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 082-856 ARF2069-ND 082-856 082-856 082-856 73K1490
Product Name HN RF Connector Coaxial Connector (RF) Assemblies N-Type Connector RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Hn Plug R/a 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle; Right Angle Plug
Connector Type Type N
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059651-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
N Female Bulkhead R/A PCB Mount Connector - ET-NFRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - 7123305P - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Geometry Straight
View Details
Cable Connectors - NCN-FG-T50-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details