Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
N-Type Straight Crimp Plug for RG-58 RG-58A RG-58B RG-58C RG-141 RG-141A 50 Ohm
PLUG, RG58, CRIMP
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors STRT PLG RG58/141
| Amphenol RF | DigiKey | Richardson RFPD | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 082-5375 | ARF1708-ND | 082-5375 | 082-5375 | 51F3796 | 082-5375 |
| Product Name | Type N RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Connectors RF - Wireless (N,F,FME,G,7/16) | Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | Type N | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight | Straight; Straight Plug | Straight | ||
| Mounting | Free Hanging (In-Line) |