Amphenol RF RF Coaxial Cable Mount Connector 082-6685

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 082-6685 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
082-6685
RF Coaxial Cable Mount Connector 082-6685
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
N-Type Connector
082-6685
N-Type Connector 082-6685
RF Connector N-Type Straight Solder Jack

RF Connector N-Type Straight Solder Jack

Buy Now
Swedesboro, NJ, United States
Connectors
082-6685
Connectors 082-6685
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - 115-082-6685-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-082-6685-ND
Coaxial Connector (RF) Assemblies 115-082-6685-ND
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf Coax Connector, Type N, Jack, 50 Ohm; Connector Type Amphenol Rf - 82AH0971 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Connector, Type N, Jack, 50 Ohm; Connector Type Amphenol Rf
82AH0971
Rf Coax Connector, Type N, Jack, 50 Ohm; Connector Type Amphenol Rf 82AH0971
RF COAX CONNECTOR, TYPE N, JACK, 50 OHM; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Conformable, 0.085" Semi Rigid; Frequency Max:18GHz RoHS Compliant: Yes

RF COAX CONNECTOR, TYPE N, JACK, 50 OHM; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Conformable, 0.085" Semi Rigid; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 082-6685 082-6685 115-082-6685-ND 82AH0971
Product Name RF Coaxial Cable Mount Connector N-Type Connector Coaxial Connector (RF) Assemblies Rf Coax Connector, Type N, Jack, 50 Ohm; Connector Type Amphenol Rf
Connector Type Type N
Unlock Full Specs
to access all available technical data