Richardson RFPD Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 21
Product Name Notes
BNC RF Connectors
Cable Plug. Right Angle, Cable .047 Dia. Flex.; Non-Magnetic MMCX. Right Angle Crimp Type Plug - Captivated Contact
Cable Plug. Straight Cable RG 316/U, 188, 161, 174; Non-Magnetic MMCX. Straight Crimp Type Plug - Solder or Crimp Contact - Captivated Contact.
Coaxial terminators are a low-cost solution to connect directly to your PC board, or where a signal needs to be continued within the equipment while the braid is terminated to...
Jack Assembly, Right Angle PC Mount. Non-Magnetic MMCX
Jack Assembly. Self Fixturing End Launch (for Microstrip), SMA, .042 Board Thickness
Jack Assembly. Self Fixturing End Launch (for Microstrip), SMA, .062 Board Thickness
Jack Assembly. Straight PC Mount. Non-Magnetic MMCX (Lead length = 1.73 mm)
Jack Assembly. Straight PC Mount. Non-Magnetic MMCX (Lead length = 2.92 mm)
Jack Assembly. Surface Mount END Launch. Non-Magnetic MMCX. Order stock parts…
Jack Assembly. Surface Mount END Launch. Non-Magnetic MMCX. Tape and Reel (1,000 pcs/reel).
Johnson® Stainless Steel SMA Connectors meet or exceed the performance requirements of MIL-PRF-39012. All designs are based on 50 ohm system impedance per MIL-STD-348, and operate at frequencies up to...
Johnson® Type N Connectors meet or exceed the performance requirements of MIL-PRF-39012. All designs are based on 50 ohm system impedance per MIL-STD-348, and operate at frequencies up to 11...
Mini SMB Right Angle Crimp Plug for AT&T 735A 75 Ohm
Mini SMB Right Angle Crimp Plug for RG-59/U 75 Ohm
Mini SMB Straight Crimp Plug for RG-59/U 20 AWG 75 Ohm
Mini-SMB Right Angle Crimp Plug for RG-179 RG-187 75 Ohm
Mini-SMB Right Angle Crimp Plug for RG-179DB 75 Ohm
Mini-SMB Right Angle PCB Jack Through Hole 75 Ohm
Mini-SMB Right Angle PCB Jack Through Hole Bulkhead 75 Ohm
Mini-SMB Straight Crimp Jack for RG-179 RG-187 75 Ohm
Mini-SMB Straight Crimp Jack for RG-179 RG-187 Bulkhead 75 Ohm
Mini-SMB Straight Crimp Jack for RG-179D 75 Ohm
Mini-SMB Straight Crimp Plug for RG-179 RG-187 75 Ohm
Mini-SMB Straight Crimp Plug for RG-179D 75 Ohm
Mini-SMB Straight PCB Jack Through Hole 75 Ohm
Mini-SMB Straight PCB Plug Through Hole 75 Ohm
MMCX R/A PCB JACK
Plug, Cable, RTANG, SMB
Printed Circuit Board Connectors; Vertical Jack.
Printed Circuit Board Connectors; Vertical Plug.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Series 1.6/5.6 mS
Shielded Cable Termination Flexible Cable - Straight Crimp Type Nickel Plated
SMA 2 Hole Flange Mount Straight Jack Receptacle - Extended Dielectric.
SMA 2 Hole Flange Mount Straight Jack Receptacle - Flush Dielectric.
SMA 2 Hole Flange Mount Straight Jack Receptacle with EMI Gasket - Accepts pin size 0.015 (0.38).
SMA 2 Hole Flange Mount Straight Jack Receptacle with EMI Gasket - Accepts pin size 0.018 (0.46).
SMA 2 Hole Flange Mount Straight Jack Receptacle without EMI Gasket - Accepts pin size 0.020 (0.51).
SMA 2 Hole Flange Mount Straight Jack Receptacle without EMI Gasket - Accepts pin size 0.036 (0.91).
SMA 2 Hole Flange Mount Straight Plug Receptacle with EMI Gasket - Accepts pin size 0.015 (0.38).
SMA 2 Hole Flange Mount Straight Plug Receptacle with EMI Gasket - Accepts pin size 0.018 (0.46).
SMA 4 Hole Flange Mount Right Angle Jack Receptacle with EMI Gasket - Accepts pin size 0.015 (0.38).
SMA 4 Hole Flange Mount Right Angle Jack Receptacle without EMI Gasket - Accepts pin size 0.020 (0.51).
SMA 4 Hole Flange Mount Straight Jack Receptacle - Extended Dielectric.
SMA 4 Hole Flange Mount Straight Jack Receptacle - Flush Dielectric.
SMA 4 Hole Flange Mount Straight Jack Receptacle with EMI Gasket - Accepts pin size 0.015 (0.38).
SMA 4 Hole Flange Mount Straight Jack Receptacle with EMI Gasket - Accepts pin size 0.018 (0.46).
SMA 4 Hole Flange Mount Straight Jack Receptacle without EMI Gasket - Accepts pin size 0.020 (0.51).
SMA 4 Hole Flange Mount Straight Jack Receptacle without EMI Gasket - Accepts pin size 0.036 (0.91).
SMA 4 Hole Flange Mount Straight Plug Receptacle with EMI Gasket - Accepts pin size 0.015 (0.38).
SMA 4 Hole Flange Mount Straight Plug Receptacle with EMI Gasket - Accepts pin size 0.018 (0.46).
SMA 50 Ohm Reverse Polarity Straight Crimp Type Bulkhead Jack - Captivated Contact Gold Plated
SMA End Launch Straight Bulkhead Jack Receptacle - Round Contact.
SMA End Launch Straight Jack Receptacle - Round Contact.
SMA End Launch Straight Jack Receptacle - Surface Mount.
SMA End Launch Straight Jack Receptacle - Tab Contact.
SMA End Launch Straight Plug Receptacle - Round Contact.
SMA End Launch Straight Plug Receptacle - Tab Contact.
SMA Front Mount Straight Bulkhead Jack Receptacle.
SMA Jack Assembly. Self Fixturing End Launch (for Microstrip), TAB Contact, .062 Board
SMA Jack, High Frequency End Launch, .010 Contact
SMA Non-Magnetic End Launch Straight Jack Receptacle - Round Contact.
SMA Non-Magnetic End Launch Straight Jack Receptacle - Tab Contact.
SMA Non-Magnetic Right Angle Crimp Type Plug - Captivated Contact.
SMA Non-Magnetic Right Angle PC Mount Jack Receptacle.
SMA Non-Magnetic Straight Crimp Type Plug - 3 Piece, Captivated Contact.
SMA Non-Magnetic Straight PC Mount Jack Receptacle.
SMA Rear Mount Straight Bulkhead Jack Receptacle.
SMA Reverse Polarity Right Angle Bulkhead PC Mount Jack Receptacle.
SMA Reverse Polarity Straight Bulkhead End Launch Jack Receptacle.
SMA Reverse Thread Right Angle Bulkhead PC Mount Jack Receptacle.
SMA Right Angle Bulkhead PC Mount Jack Receptacle.
SMA Right Angle PC Mount Jack Receptacle.
SMA Spark Plug - Straight Jack Receptacle - Knurl Mount Solder Cup Contact.
SMA Spark Plug - Straight Jack Receptacle - Knurl Mount, Extended Dielectric.
SMA Spark Plug - Straight Jack Receptacle - Knurl Mount, Round Contact.
SMA Spark Plug - Straight Jack Receptacle - Thread Mount with Hardware Extended Dielectric Bulkhead.
SMA Spark Plug - Straight Jack Receptacle - Thread Mount, Nail Head.
SMA Straight PC Mount Bulkhead Jack Receptacle.
SMA Straight PC Mount Jack Receptacle.
SMA/QMA RF Connectors
SMB Connector
SMB End Launch Jack for 0.062 inch PCB 50 Ohm
SMB RF Connectors
SMB Right Angle Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
SMB Right Angle Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm
SMB Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
SMB Right Angle Crimp Plug for RG-178 RG-196 50 Ohm
SMB Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm
SMB Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm
SMB Right Angle PCB Jack Through Hole 50 Ohm Bulkhead
SMB Right Angle PCB Jack Through Hole 50 Ohm
SMB Right Angle PCB Plug Through Hole 50 Ohm
SMB Right Angle Solder Plug for .085 Semi-Rigid 50 Ohm
SMB Straight Clamp Plug for RG-174 RG-316 LMR-100 50 Ohm
SMB Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
SMB Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm
SMB Straight Crimp Jack for RG-178 RG-196 50 Ohm Bulkhead
SMB Straight Crimp Jack for RG-178 RG-196 50 Ohm
SMB Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead
SMB Straight Crimp Jack for RG-58 LMR-195 50 Ohm
SMB Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
SMB Straight Crimp Plug for RG-178 RG-196 50 Ohm
SMB Straight Crimp Plug for RG-316 Double Braided 50 Ohm
SMB Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm
SMB Straight Crimp Plug for RG-58 LMR-195 50 Ohm
SMB Straight Jack Solder Cup 50 Ohm 2H Flange
SMB Straight Jack Solder Cup 50 Ohm Bulkhead
SMB Straight PCB Jack Through Hole 50 Ohm Bulkhead
SMB Straight PCB Jack Through Hole 50 Ohm
SMB Straight PCB Plug Through Hole 50 Ohm
SMB Straight Solder Jack for .085 Semi-Rigid 50 Ohm Bulkhead
SMB Straight Solder Jack for .085 Semi-Rigid 50 Ohm
SMB Straight Solder Plug for .085 Semi-Rigid 50 Ohm
SMB Straight Solder Plug for .141 Semi-Rigid 50 Ohm
SMK 2-Hole Flange Mount Jack Receptacle - Accepts Pin Size .0120 (0.305).
SMK 4-Hole Flange Mount Jack Receptacle - Accepts Pin Size .0120 (0.305).
SMK Spark Plug - Straight Jack Receptacle - Thread Mount, Field Replaceable - Accepts Pin Size .0120 (0.305).
SMK Straight Solder Type Plug - With Contact, Slide-on Nut.
SMZ Right Angle Crimp Plug for RG-179 RG-187 75 Ohm
SMZ Straight Crimp Plug for 735A 75 Ohm
SMZ Straight Crimp Plug for RG-179 RG-187 75 Ohm
SMZ Straight Crimp Plug for RG-180 RG-195 B1855A B8218 75 Ohm
SMZ Straight PCB Jack Through Hole 75 Ohm
Straight Edge Mount Jack
Straight Edge Mount Plug
The Connex SMB/SMC subminiature coaxial connectors with 50 Ohm impedance are for applications to 4 GHz (SMB) or 10 GHz (SMC). Generally less expensive than SMA, these connectors are used...
The End Launch connector is attached to the circuit board by inserting the board edge between the legs and soldering the legs and center conductor to pads on the board.
The Johnson SMA Quick-Connect Plug quickly mates to a standard, threaded SMA Jack receptacle allowing rapid test connections to devices utilizing SMA threaded jacks. SMA electrical performance is not compromised...
The Johnson® captivated solderless contact connectors for semi-rigid cable provide a unique solution for high frequency cable assemblers. As compared to standard solder on connectors with separate center contacts.
The Johnson® Patent Pending High Frequency End Launch connectors are used to transition microwave energy from coaxial to planar transmission line structures. These patent pending connectors provide a unique solution...
The SMA Quick-Connect Plug Adapter converts a standard SMA Plug test cable into a Quick-Connect cable. This makes the testing process more efficient by reducing the time and effort required...

<< Prev Next >>