Amphenol Corporation Coaxial Connector (RF) Assemblies 082-6642

Description
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2731-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2731-ND
Coaxial Connector (RF) Assemblies ARF2731-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 082-6642 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
082-6642
RF Coaxial Cable Mount Connector 082-6642
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Connectors
082-6642
Connectors 082-6642
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 082-6642 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-6642
RF Connectors / Coaxial Connectors 082-6642
RF Connectors / Coaxial Connectors N, Straight Plug for LMR400

RF Connectors / Coaxial Connectors N, Straight Plug for LMR400

Buy Now Datasheet
Rf Coaxial, N Type Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 24AC7371 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, N Type Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
24AC7371
Rf Coaxial, N Type Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 24AC7371
RF COAXIAL, N TYPE PLUG, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

RF COAXIAL, N TYPE PLUG, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2731-ND 082-6642 082-6642 082-6642 24AC7371
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connectors RF Connectors / Coaxial Connectors Rf Coaxial, N Type Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type Type N
Unlock Full Specs
to access all available technical data