Amphenol RF Type N RF Connector 082-6157

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type N RF Connector - 082-6157 - Amphenol RF
Danbury, CT, USA
Type N RF Connector
082-6157
Type N RF Connector 082-6157
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF2879-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2879-ND
Coaxial Connector (RF) Assemblies ARF2879-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 082-6157 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
082-6157
RF Coaxial Cable Mount Connector 082-6157
N-Type Right Angle Crimp Plug for RG-8 LMR-240 50 Ohm

N-Type Right Angle Crimp Plug for RG-8 LMR-240 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 082-6157 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-6157
RF Connectors / Coaxial Connectors 082-6157
RF Connectors / Coaxial Connectors N-Type Right Angle Crimp Plug

RF Connectors / Coaxial Connectors N-Type Right Angle Crimp Plug

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 082-6157 ARF2879-ND 082-6157 082-6157
Product Name Type N RF Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type Type N Type N
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Frequency 11.000 GHz
View Details
RP TNC (F) BH St. Connector for RG316 Cable - ET-TFRS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
RF Connectors - 1-1337418-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 11.000 GHz
View Details
3 suppliers