4-Hole Flange, UG-49
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
UG-496/U HN-Type Straight Jack Solder Cup Panel Mount 50 Ohm
HN Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
HN-Type Straight Jack 50 Ohm 4-Hole Fla
RF/COAXIAL, HN RECEPTACLE, STRAIGHT, 50 OHM, SOLDER; Connector Type:HN Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors HN 4 HOLE FLANGE JK SOLDER UG-496/U
| Amphenol RF | Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 082-92 | 082-92 | ARF2070-ND | 082-92 | 82K8905 | 082-92 |
| Product Name | HN RF Connector | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | N-Type Connector | Rf/coaxial, Hn Receptacle, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Panel Mount | Panel Mount | Flange Mount, 4-Hole | |||
| Geometry | Straight | Straight; Straight Flanged Jack | Straight | |||
| Termination | Solder Cup | Solder |