Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
N-Type Straight Clamp Jack for .141 Semi-Rigid Bulkhead 50 Ohm
RF Connectors / Coaxial Connectors BULKHEAD JACK 50ohm SEMI RIGID .141
RF/COAXIAL N BULKHEAD JACK, STR 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Phosphor Bronze RoHS Compliant: Yes
RF COAXIAL, N, STRAIGHT JACK, 50OHM; Connector Type:N Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Phosphor Bronze; Contact RoHS Compliant: Yes
| Amphenol RF | DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 082-6097-RFX | ARFX1865-ND | 082-6097-RFX | 082-6097-RFX | 082-6097-RFX | 19C5164 | 59M6170 |
| Product Name | Type N RF Connector | Coaxial Connector (RF) Assemblies | Connectors | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial N Bulkhead Jack, Str 50 Ohm, Solder; Connector Type Amphenol Rf | Rf Coaxial, N, Straight Jack, 50Ohm; Connector Type Amphenol Rf |
| Connector Type | Type N | Type N | |||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Bulkhead Jack | Straight; Straight Bulkhead Jack | ||
| Mounting | Bulkhead | Free Hanging (In-Line) | Bulkhead - Rear Mount |