Amphenol RF Coaxial Connector (RF) Assemblies 034-5042

Description
BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3297-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3297-ND
Coaxial Connector (RF) Assemblies ARF3297-ND
BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 034-5042 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-5042
RF Coaxial Cable Mount Connector 034-5042
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
BNC Connector - 034-5042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
034-5042
BNC Connector 034-5042
HD-BNC Straight Cable Plug 50 Ohm

HD-BNC Straight Cable Plug 50 Ohm

Buy Now
RF Connectors / Coaxial Connectors - 034-5042 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-5042
RF Connectors / Coaxial Connectors 034-5042
RF Connectors / Coaxial Connectors HD-BNC Stgt Crmp Plg RG-55, RG-142 RG-223

RF Connectors / Coaxial Connectors HD-BNC Stgt Crmp Plg RG-55, RG-142 RG-223

Buy Now Datasheet
Rf Coaxial, Hd Bnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 80AC9052 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Hd Bnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
80AC9052
Rf Coaxial, Hd Bnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 80AC9052
RF COAXIAL, HD BNC PLUG, 50 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55/U, RG142A/U, RG223/U, RG400/U; Frequency Max:6GHz RoHS Compliant: Yes

RF COAXIAL, HD BNC PLUG, 50 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55/U, RG142A/U, RG223/U, RG400/U; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF3297-ND 034-5042 034-5042 034-5042 80AC9052
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector BNC Connector RF Connectors / Coaxial Connectors Rf Coaxial, Hd Bnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-G360-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 696900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Geometry Straight
View Details