Amphenol Corporation HD-BNC STR BHD JACK BELDEN 1855A CABLE 034-1046

Description
HD-BNC STR BHD JACK BELDEN 1855A CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
HD-BNC STR BHD JACK BELDEN 1855A CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD-BNC STR BHD JACK BELDEN 1855A CABLE - 034-1046 - Amphenol RF
Danbury, CT, USA
HD-BNC STR BHD JACK BELDEN 1855A CABLE
034-1046
HD-BNC STR BHD JACK BELDEN 1855A CABLE 034-1046
HD-BNC STR BHD JACK BELDEN 1855A CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

HD-BNC STR BHD JACK BELDEN 1855A CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
BNC Connector - 034-1046 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
034-1046
BNC Connector 034-1046
HD-BNC Straight Cable Jack 75 Ohm Bulkhe

HD-BNC Straight Cable Jack 75 Ohm Bulkhe

Buy Now
Swedesboro, NJ, United States
Connectors
034-1046
Connectors 034-1046
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF2871-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2871-ND
Coaxial Connector (RF) Assemblies ARF2871-ND
BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount Crimp

BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 034-1046 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-1046
RF Coaxial Cable Mount Connector 034-1046
HD-BNC Straight Crimp Jack for Belden 1855A Cable Bulkhead 75 Ohm

HD-BNC Straight Crimp Jack for Belden 1855A Cable Bulkhead 75 Ohm

Supplier's Site
Hd-Bnc Straight Crimp Jack Belden 1855A Bulkhead Rear Mount 75 Ohm / Individual Bag Amphenol Rf - 53W7140 - Newark, An Avnet Company
Chicago, IL, United States
Hd-Bnc Straight Crimp Jack Belden 1855A Bulkhead Rear Mount 75 Ohm / Individual Bag Amphenol Rf
53W7140
Hd-Bnc Straight Crimp Jack Belden 1855A Bulkhead Rear Mount 75 Ohm / Individual Bag Amphenol Rf 53W7140
HD-BNC Straight Crimp Jack Belden 1855A Bulkhead Rear Mount 75 Ohm / Individual Bag

HD-BNC Straight Crimp Jack Belden 1855A Bulkhead Rear Mount 75 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 034-1046 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1046
RF Connectors / Coaxial Connectors 034-1046
RF Connectors / Coaxial Connectors HD-BNC(F)STR BHD BELDEN 1855A

RF Connectors / Coaxial Connectors HD-BNC(F)STR BHD BELDEN 1855A

Buy Now Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 034-1046 034-1046 ARF2871-ND 034-1046 53W7140 034-1046
Product Name HD-BNC STR BHD JACK BELDEN 1855A CABLE BNC Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Hd-Bnc Straight Crimp Jack Belden 1855A Bulkhead Rear Mount 75 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight
Mounting Bulkhead Panel Mount Bulkhead - Rear Mount
Unlock Full Specs
to access all available technical data