Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF/COAXIAL N PLUG STR 50 OHM CLAMP/SOLDER; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors STRT PLG LMR400/7810 9913 8214 CLAMP
| Amphenol RF | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 082-202-1006 | 082-202-1006 | 94F661 | 082-202-1006 |
| Product Name | Type N RF Connector | RF Coaxial Cable Mount Connector | Rf/coaxial N Plug Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |
| Geometry | Straight | Straight | Straight; Straight Plug | Straight |