Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
UHF Straight Jack Solder Cup Bulkhead
RF Connectors / Coaxial Connectors UHF STRT JACK BLKHD SOLDER CUP
RF/COAXIAL, UHF BULKHEAD RECEPTACLE, STRAIGHT, SOLDER; Connector Type:UHF Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF COAXIAL, UHF JACK, 0.3GHZ, PANEL; Connector Type:UHF Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 083-878-RFX | 083-878-RFX | 083-878-RFX | 93F1470 | 47AC9931 |
| Product Name | UHF RF Connector | RF Coaxial Bulkhead Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Uhf Bulkhead Receptacle, Straight, Solder; Connector Type Amphenol Rf | Rf Coaxial, Uhf Jack, 0.3Ghz, Panel; Connector Type Amphenol Rf |
| Connector Type | UHF | UHF | UHF | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack |
| Geometry | Straight | Straight | Straight | Straight; Straight Bulkhead Jack | Straight; Straight Bulkhead Jack |
| Mounting | Bulkhead | Bulkhead - Rear Mount |