N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
N-Type Straight Jack 50 Ohm 4 Hole Flang
N-Type Straight Solder Jack Round Post Panel Mount 50 Ohm
N-Type Panel Mount Jack 4-Hole Flange Round Post 50 Ohm / Individual Bag RoHS Compliant: Yes
RF Connectors / Coaxial Connectors FEMALE 1 IN FLANGE
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 082-6303-ND | 082-6303 | 082-6303 | 08N4964 | 082-6303 |
| Product Name | Coaxial Connector (RF) Assemblies | N-Type Connector | RF Coaxial Panel Mount Connector | N-Type Panel Mount Jack 4-Hole Flange Round Post 50 Ohm / Individual Bag Rohs Compliant Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | ||||
| Mounting | Panel Mount | Flange Mount, 4-Hole | |||
| Gender | Female / Jack | Female / Jack |