Type N RG58, 141, 142 Straight Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
N-Type Straight Crimp Jack for RG-58 RG-141 RG-142 50 Ohm
CONNECTOR, N, JACK, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG142; Contact Material:Phosphor Bronze; Frequency Max:11GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors STRT JCK RG58/141
| Amphenol RF | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 082-5376-RFX | ARFX1999-ND | 082-5376-RFX | 96H7968 | 082-5376-RFX |
| Product Name | Type N RG58, 141, 142 Straight Plug | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Connector, N, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | Type N | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight; Straight Jack | Straight | |
| Mounting | Free Hanging (In-Line) |