Amphenol RF Type N RF Connector 082-6124

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type N RF Connector - 082-6124 - Amphenol RF
Danbury, CT, USA
Type N RF Connector
082-6124
Type N RF Connector 082-6124
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF2068-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2068-ND
Coaxial Connector (RF) Assemblies ARF2068-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 082-6124 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
082-6124
RF Coaxial Cable Mount Connector 082-6124
N-Type Straight Solder Plug for .025 Semi-Rigid 50 Ohm

N-Type Straight Solder Plug for .025 Semi-Rigid 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 082-6124 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-6124
RF Connectors / Coaxial Connectors 082-6124
RF Connectors / Coaxial Connectors STRT PLG .250" S/R

RF Connectors / Coaxial Connectors STRT PLG .250" S/R

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 082-6124 ARF2068-ND 082-6124 082-6124
Product Name Type N RF Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type Type N Type N
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051661-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NCP-FB-A360-3 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details