Amphenol Corporation HD-BNC RF Connector 034-1037-100

Description
HD BNC STR(M)IMAGE360 B1855ENH Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
HD BNC STR(M)IMAGE360 B1855ENH Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danbury, CT, USA
HD-BNC RF Connector
034-1037-100
HD-BNC RF Connector 034-1037-100
HD BNC STR(M)IMAGE360 B1855ENH Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

HD BNC STR(M)IMAGE360 B1855ENH
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1914-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1914-ND
Coaxial Connector (RF) Assemblies ARF1914-ND
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 034-1037-100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-1037-100
RF Coaxial Cable Mount Connector 034-1037-100
HD-BNC Straight Crimp Plug for Belden 1855A Cable 75 Ohm

HD-BNC Straight Crimp Plug for Belden 1855A Cable 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 034-1037-100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1037-100
RF Connectors / Coaxial Connectors 034-1037-100
RF Connectors / Coaxial Connectors HD-BNC PLUG

RF Connectors / Coaxial Connectors HD-BNC PLUG

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 034-1037-100 ARF1914-ND 034-1037-100 034-1037-100
Product Name HD-BNC RF Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
SMA Female To SMA Female Bulkhead RF Adapter - ET-SFS-SFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type BNC
Voltage Rating 500 volts
Frequency 0.000 to 4.000 GHz
View Details
RF Connectors - 1060442-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 4.000 GHz
View Details
2 suppliers