HD-BNC(F)BHD PCB THRU HOLE 4 LEGS RECEPT
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
HD-BNC Straight PCB Jack Bulkhead 50 Ohm
BNC, HD Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder
RF Connectors / Coaxial Connectors HD-BNC Female ST BH PCB MNT 4 Leg 50 Ohm
CONNECTOR, HD BNC, BLKHD JACK, 50 OHM, PCB; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:6GHz RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 034-5023 | 034-5023 | ARF2105-ND | 034-5023 | 034-5023 | 90W0187 |
| Product Name | HD-BNC RF Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | BNC Connector | RF Connectors / Coaxial Connectors | Connector, Hd Bnc, Blkhd Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Bulkhead Jack | ||
| Frequency | 0.000 to 6.000 GHz | ? to 6.000 GHz | ? to 6.000 GHz | |||
| Category | Coaxial Connector; RF and Microwave Connector |