Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
1.0/2.3 Straight Crimp Plug for RG-316 Double Braided 50 Ohm
RF/COAXIAL, 1.0/2.3 PLUG, 50 OHM, CRIMP; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316DB; Contact Material:Brass; Frequency Max:10GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors STRT PLG 316DS
| Amphenol RF | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 102-799-16DB | 102-799-16DB | 36C2891 | 102-799-16DB |
| Product Name | 1.0/2.3 RF Connector | RF Coaxial Cable Mount Connector | Rf/coaxial, 1.0/2.3 Plug, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | 1.0 / 2.3 Connector | 1.0 / 2.3 Connector | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |
| Geometry | Straight | Straight | Straight; Straight Plug | Straight |