The Amphenol RF UHF Plug, part number 59K0535, is a straight crimp connector designed for use with various coaxial cable types, including RG58, RG58A, RG58C, RG141, and RG303. It features a brass contact material and is compliant with RoHS standards. The connector is designed for solder termination, ensuring a reliable connection. Its dimensions include an outer diameter of 1.39 inches (35.4 mm) and an inner diameter of 0.716 inches (18.2 mm). This product is suitable for applications requiring a robust and efficient RF connection.
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
UHF Straight Crimp Plug for RG-58
UHF Straight Cable Plug Non-Constant Ohm
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors UHF STRT CRIMP PLUG FOR RG-58
RF/COAXIAL, UHF PLUG, STRAIGHT, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 083-58SP | 083-58SP | 083-58SP | ARF1165-ND | 083-58SP | 59K0535 |
| Product Name | UHF RF Connector | RF Coaxial Cable Mount Connector | UHF Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amphenol Rf |
| Connector Type | UHF | UHF | UHF | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | ||
| Termination | Solder | Solder |